Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Semtech Corporation GS4981-ITAE3
GS4981-ITAE3
Obsolete
Linear - Video Processing
Description:
IC VIDEO SYNC SEPARATOR 8SOIC
Manufacturer:
Semtech Corporation
Datasheet:
GS4981-ITAE3 Datasheet
History Price: Obsolete
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GS4981-ITAE3 Specification
Specification
Part No
GS4981-ITAE3
Category
Linear - Video Processing
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Separator
Applications
Professional Video
Standards
NTSC, PAL, SECAM
Control Interface
-
Voltage - Supply
4.5V ~ 13.2V
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
8-SOIC
GS4981-ITAE3 Related Parts
GS4881-CKAE3
Semtech Corporation
IC VIDEO SYNC SEPARATOR 8SOIC
GS4881-CTAE3
Semtech Corporation
IC VIDEO SYNC SEPARATOR 8SOIC
GS4882-CKAE3
Semtech Corporation
IC VIDEO SYNC SEPARATOR 8SOIC
GS4882-CTAE3
Semtech Corporation
IC VIDEO SYNC SEPARATOR 8SOIC
GS4982-CKAE3
Semtech Corporation
IC VIDEO SYNC SEPARATOR 8SOIC
GS4982-CTAE3
Semtech Corporation
IC VIDEO SYNC SEPARATOR 8SOIC
GS4981-CKAE3
Semtech Corporation
IC VIDEO SYNC SEPARATOR 8SOIC
GS4981-CTAE3
Semtech Corporation
IC VIDEO SYNC SEPARATOR 8SOIC
GS4981-IKAE3
Semtech Corporation
IC VIDEO SYNC SEPARATOR 8SOIC
GS4881-IDA
Gennum Corporation
SYNC SEPARATOR IC, PDIP8
GS4882-CDA
Gennum Corporation
SYNC SEPARATOR IC, PDIP8
GS4882-CKA
Gennum Corporation
SYNC SEPARATOR IC, PDSO8
GS4981-ITAE3 Compare Parts
GS4981-ITAE3 vs GS4982-CKAE3
GS4981-ITAE3 vs GS4882-CTAE3
GS4981-ITAE3 vs GS4882-CKAE3
GS4981-ITAE3 vs GS4881-CTAE3
GS4981-ITAE3 vs GS4881-CKAE3
GS4981-ITAE3 vs GS4981-IKAE3
GS4981-ITAE3 vs GS4981-CTAE3
GS4981-ITAE3 vs GS4981-CKAE3
GS4981-ITAE3 vs GS4982-CDA
GS4981-ITAE3 vs GS4981-IDA
GS4981-ITAE3 vs GS4981-CKA
GS4981-ITAE3 vs GS4981-CDA
GS4981-ITAE3 vs GS4882-CKA
GS4981-ITAE3 vs GS4882-CDA
GS4981-ITAE3 vs GS4881-IDA
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.