Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Semtech Corporation GS9028-CKAE3
GS9028-CKAE3
Obsolete
Linear - Video Processing
Description:
IC VIDEO CABLE DRIVER 8SOIC
Manufacturer:
Semtech Corporation
Datasheet:
GS9028-CKAE3 Datasheet
History Price: Obsolete
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GS9028-CKAE3 Specification
Specification
Part No
GS9028-CKAE3
Category
Linear - Video Processing
Manufacturer
Semtech Corporation
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Driver
Applications
-
Standards
-
Control Interface
-
Voltage - Supply
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
GS9028-CKAE3 Related Parts
GS9020ACFVE3
Semtech Corporation
IC VIDEO PROCESSOR 80LQFP
GS9020ACTVE3
Semtech Corporation
IC VIDEO PROCESSOR 80LQFP
GS9024-CKBE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 14SOIC
GS9024-CTBE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 14SOIC
GS9028-CTAE3
Semtech Corporation
IC VIDEO CABLE DRIVER 8SOIC
GS9060-CFE3
Semtech Corporation
IC VIDEO DESERIALIZER 80LQFP
GS9062-CFE3
Semtech Corporation
IC VIDEO SERIALIZER 80LQFP
GS9064-CKDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9064-CTDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9064ACKDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9064ACTDE3
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16SOIC
GS9065BCFUE3
Semtech Corporation
IC VIDEO RECLOCKER 64LQFP
GS9028-CKAE3 Compare Parts
GS9028-CKAE3 vs GS9092ACNE3-FJ
GS9028-CKAE3 vs GS9092ACNE3
GS9028-CKAE3 vs GS9091BCBE3
GS9028-CKAE3 vs GS9090BCNTE3
GS9028-CKAE3 vs GS9090BCNE3
GS9028-CKAE3 vs GS9090ACNTE3
GS9028-CKAE3 vs GS9090ACNE3-FJ
GS9028-CKAE3 vs GS9090ACNE3
GS9028-CKAE3 vs GS9078ACTE3
GS9028-CKAE3 vs GS9078ACNE3
GS9028-CKAE3 vs GS9076-CNTE3
GS9028-CKAE3 vs GS9076-CNE3
GS9028-CKAE3 vs GS9075BCTE3
GS9028-CKAE3 vs GS9075BCNE3
GS9028-CKAE3 vs GS9074ACTE3
GS9028-CKAE3 vs GS9074ACNE3
GS9028-CKAE3 vs GS9068ACTAE3
GS9028-CKAE3 vs GS9068ACKAE3
GS9028-CKAE3 vs GS9068-CTAE3
GS9028-CKAE3 vs GS9068-CKAE3
GS9028-CKAE3 vs GS9065BCFUE3
GS9028-CKAE3 vs GS9064ACTDE3
GS9028-CKAE3 vs GS9064ACKDE3
GS9028-CKAE3 vs GS9064-CTDE3
GS9028-CKAE3 vs GS9064-CKDE3
GS9028-CKAE3 vs GS9062-CFE3
GS9028-CKAE3 vs GS9060-CFE3
GS9028-CKAE3 vs GS9028-CTAE3
GS9028-CKAE3 vs GS9024-CTBE3
GS9028-CKAE3 vs GS9024-CKBE3
GS9028-CKAE3 vs GS9020ACTVE3
GS9028-CKAE3 vs GS9020ACFVE3
GS9028-CKAE3 vs GS9065-CFUE3
GS9028-CKAE3 vs GS9032-CVME3
GS9028-CKAE3 vs GS9032-CTME3
GS9028-CKAE3 vs GS9015BCTJE3
GS9028-CKAE3 vs GS9009ACTBE3
GS9028-CKAE3 vs GS9009ACKBE3
GS9028-CKAE3 vs GS9008ACTAE3
GS9028-CKAE3 vs GS9008ACKAE3
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.