GV7601-IBE3
GV7601-IBE3
Obsolete
Description:  IC VIDEO RECEIVER 100LBGA
Manufacturer:  Semtech Corporation
Datasheet:   GV7601-IBE3 Datasheet
History Price: Obsolete
In Stock: 8800
GV7601-IBE3 Specification
Specification
Part No
GV7601-IBE3
Category
Linear - Video Processing
Manufacturer
Semtech Corporation
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Receiver
Applications
Consumer Video
Standards
-
Control Interface
I2S, Serial
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Package / Case
100-LBGA
Supplier Device Package
100-LBGA (11x11)
GV7601-IBE3 PDF Datasheet
GV7601-IBE3 Related Parts
GV7600-IBE3
GV7600-IBE3
Semtech Corporation
IC VIDEO TRANSMITTER 100LBGA
GV7700-INE3
GV7700-INE3
Semtech Corporation
IC VIDEO TRANSMITTER 84QFN
GV7704-IBE3
GV7704-IBE3
Semtech Corporation
IC VIDEO RECEIVER 169LBGA
GV7500-CNE3
GV7500-CNE3
Semtech Corporation
AVIIA SD TRANSMITTER
GV7501-CBE3
GV7501-CBE3
Semtech Corporation
AVIIA SD RECEIVER
GV7605-IBE3
GV7605-IBE3
Semtech Corporation
IC VIDEO RECEIVER 100BGA
GV7601-IBE3 Compare Parts
  • GV7601-IBE3 vs GV7700-INE3
  • GV7601-IBE3 vs GV7600-IBE3
  • GV7601-IBE3 vs GV7605-IBE3
  • GV7601-IBE3 vs GV7501-CBE3
  • GV7601-IBE3 vs GV7500-CNE3
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping