☰
LH28F008SAT-ZW
LH28F008SAT-ZW
Obsolete
Description:  IC FLASH 8MBIT PARALLEL 40TSOP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 42560
LH28F008SAT-ZW Specification
Specification
Part No
LH28F008SAT-ZW
Category
Memory
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
8Mbit
Memory Organization
1M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
85ns
Access Time
85 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
40-TSOP
LH28F008SAT-ZW Related Parts
LH28F008SAT-85
LH28F008SAT-85
Sharp Microelectronics
IC FLASH 8MBIT PARALLEL 40TSOP
LH28F008SCHT-TE
LH28F008SCHT-TE
Sharp Microelectronics
IC FLASH 8MBIT PARALLEL 40TSOP
LH28F008SCT-L85
LH28F008SCT-L85
Sharp Microelectronics
IC FLASH 8MBIT PARALLEL 40TSOP
LH28F016SCT-L95
LH28F016SCT-L95
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 40TSOP
LH28F160S3HT-L10A
LH28F160S3HT-L10A
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F160S3HT-TF
LH28F160S3HT-TF
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F160S5HT-L70
LH28F160S5HT-L70
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F160S5HT-TW
LH28F160S5HT-TW
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F160S5T-L70A
LH28F160S5T-L70A
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F320SKTD-L70
LH28F320SKTD-L70
Sharp Microelectronics
IC FLASH 32MBIT PARALLEL 56TSOP
LH28F640SPHT-PTL12
LH28F640SPHT-PTL12
Sharp Microelectronics
IC FLASH 64MBIT PARALLEL 56TSOP
LH28F160BJE-BTL90
LH28F160BJE-BTL90
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 48TSOP
LH28F008SAT-ZW Compare Parts
  • LH28F008SAT-ZW vs LH28F320SKTD-L70
  • LH28F008SAT-ZW vs LH28F160S5T-L70A
  • LH28F008SAT-ZW vs LH28F160S5HT-TW
  • LH28F008SAT-ZW vs LH28F160S5HT-L70
  • LH28F008SAT-ZW vs LH28F160S3HT-TF
  • LH28F008SAT-ZW vs LH28F160S3HT-L10A
  • LH28F008SAT-ZW vs LH28F016SCT-L95
  • LH28F008SAT-ZW vs LH28F008SCT-L85
  • LH28F008SAT-ZW vs LH28F008SCHT-TE
  • LH28F008SAT-ZW vs LH28F008SAT-85
  • LH28F008SAT-ZW vs LH28F800BJE-PTTL90
  • LH28F008SAT-ZW vs LH28F320SKTD-ZR
  • LH28F008SAT-ZW vs LH28F320S5NS-L90
  • LH28F008SAT-ZW vs LH28F320S5HNS-L90
  • LH28F008SAT-ZW vs LH28F320S3HNS-ZM
  • LH28F008SAT-ZW vs LH28F320S3HNS-L11
  • LH28F008SAT-ZW vs LH28F320BJE-PBTL90
  • LH28F008SAT-ZW vs LH28F160S5HNS-S1
  • LH28F008SAT-ZW vs LH28F160S5HNS-L70
  • LH28F008SAT-ZW vs LH28F160S3HNS-TV
  • LH28F008SAT-ZW vs LH28F160S3HNS-L10
  • LH28F008SAT-ZW vs LH28F160BJE-BTL90
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much