☰
LHF00L31
LHF00L31
Obsolete
Description:  IC FLASH 16MBIT PARALLEL 48TSOP
Manufacturer:  Sharp Microelectronics
Datasheet:   LHF00L31 Datasheet
History Price: Obsolete
In Stock: 14040
LHF00L31 Specification
Specification
Part No
LHF00L31
Category
Memory
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
16Mbit
Memory Organization
1M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
70ns
Access Time
70 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
LHF00L31 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered