☰
PQ05RR1
PQ05RR1
Obsolete
Description:  IC REG LINEAR 5V 1A TO220-4
Manufacturer:  Sharp Microelectronics
Datasheet:   PQ05RR1 Datasheet
History Price: Obsolete
In Stock: 42880
PQ05RR1 Specification
Specification
Part No
PQ05RR1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
Reset
Protection Features
Over Current, Over Temperature
Operating Temperature
-20 ℃ ~ 80 ℃
Mounting Type
Through Hole
Package / Case
TO-220-4
Supplier Device Package
TO-220-4
PQ05RR1 PDF Datasheet
PQ05RR1 Related Parts
PQ033ES1MWP
PQ033ES1MWP
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES1MXPQ
PQ033ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES3MXPQ
PQ033ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 300MA TO92-3
PQ033Y3H3ZPH
PQ033Y3H3ZPH
Sharp Microelectronics
IC REG LINEAR 3.3V 3.5A TO263
PQ050ES1MXPQ
PQ050ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 150MA TO92-3
PQ050ES3MXPQ
PQ050ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 300MA TO92-3
PQ05RD1B
PQ05RD1B
Sharp Microelectronics
IC REG LINEAR 5V 1A TO220
PQ09RD1B
PQ09RD1B
Sharp Microelectronics
IC REG LINEAR 9V 1A TO220-4
PQ008GN01ZZH
PQ008GN01ZZH
Sharp Microelectronics
IC REG LINEAR 0.8V 1A SC63
PQ010FZ01ZZH
PQ010FZ01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ010FZ5MZZH
PQ010FZ5MZZH
Sharp Microelectronics
IC REG LINEAR 1V 500MA SC63
PQ010GN01ZZH
PQ010GN01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ05RR1 Description
The Sharp Microelectronics PQ05RR1 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a variety of applications, including power management, switching, and amplification. This device is particularly recognized for its efficiency, low on-resistance, and robust performance in various electronic circuits. Below is a detailed overview of the PQ05RR1, including its specifications, features, and typical applications.

## Overview

The PQ05RR1 is an N-channel MOSFET that operates with low on-resistance and high-speed switching capabilities. It is designed to handle moderate power levels while maintaining low energy loss, making it suitable for applications in power supplies, motor drivers, and other electronic devices that require efficient power management.

## Key Features

1. N-Channel Configuration: The PQ05RR1 is an N-channel MOSFET, which allows for efficient switching and amplification of electrical signals, making it ideal for high-side and low-side switching applications.

2. Low On-Resistance (RDS(on)): The device features a low on-resistance, typically around 0.025 ohms at a gate-source voltage (VGS) of 10V. This characteristic minimizes power loss during operation and enhances overall efficiency.

3. High-Speed Switching: The PQ05RR1 is capable of high-speed switching, which is essential for applications that require rapid turn-on and turn-off times, such as in switching power supplies and motor control circuits.

4. Wide Gate-Source Voltage Range: The device can operate with a gate-source voltage (VGS) of up to ±20V, providing flexibility in circuit design and allowing it to be driven by various control signals.

5. Thermal Stability: The MOSFET is designed to operate reliably over a wide temperature range, ensuring stable performance in various environmental conditions, from -55°C to +150°C.

6. Compact Package: The PQ05RR1 is available in a compact surface-mount package, which is ideal for space-constrained applications and helps reduce the overall footprint of the circuit.

## Specifications

Here are the detailed specifications for the Sharp Microelectronics PQ05RR1:

- Type: N-Channel MOSFET
- Maximum Drain-Source Voltage (VDS): 30 V
- Maximum Gate-Source Voltage (VGS): ±20 V
- Continuous Drain Current (ID): 5 A
- Pulsed Drain Current (IDM): 20 A
- On-Resistance (RDS(on)): Typically 0.025 ohms at VGS = 10 V
- Gate Charge (Qg): Approximately 10 nC at VGS = 10 V
- Maximum Power Dissipation (PD): 30 W
- Operating Temperature Range: -55°C to +150°C
- Package Type: Available in various packages, including TO-220 and surface-mount options.

## Applications

The PQ05RR1 is suitable for a wide range of applications, including:

- Power Management: Used in DC-DC converters, power supplies, and battery management systems to efficiently control power flow and improve energy efficiency.
- Motor Drivers: Ideal for driving motors in various applications, including robotics, automotive systems, and industrial automation, due to its high current handling capability and low on-resistance.
- Switching Regulators: Can be used in switching regulator circuits to enhance efficiency and reduce heat generation, making it suitable for compact designs.
- Amplification: Suitable for use in audio amplifiers and other signal amplification applications where low distortion and high efficiency are required.

## Conclusion

The Sharp Microelectronics PQ05RR1 is a versatile and high-performance N-channel MOSFET that meets the needs of various applications requiring efficient power management and reliable performance. Its low on-resistance, high-speed switching capabilities, and compact package make it an excellent choice for engineers and designers looking to optimize their electronic circuits. Whether used in power supplies, motor drivers, or other applications, the PQ05RR1 provides the necessary specifications to ensure high-quality results, making it a valuable component in modern electronic designs.
PQ05RR1 Compare Parts
  • PQ05RR1 vs PQ05RD1B
  • PQ05RR1 vs PQ050ES3MXPQ
  • PQ05RR1 vs PQ050ES1MXPQ
  • PQ05RR1 vs PQ033Y3H3ZPH
  • PQ05RR1 vs PQ033ES3MXPQ
  • PQ05RR1 vs PQ033ES1MXPQ
  • PQ05RR1 vs PQ033ES1MWP
  • PQ05RR1 vs PQ09RD21
  • PQ05RR1 vs PQ09RD1BJ00H
  • PQ05RR1 vs PQ09RD11J00H
  • PQ05RR1 vs PQ09DZ5UJ00H
  • PQ05RR1 vs PQ09DZ5U
  • PQ05RR1 vs PQ09DZ51J00H
  • PQ05RR1 vs PQ09DZ51
  • PQ05RR1 vs PQ09DZ1U
  • PQ05RR1 vs PQ09DZ11
  • PQ05RR1 vs PQ090DNA1ZZH
  • PQ05RR1 vs PQ080RDA1SZH
  • PQ05RR1 vs PQ080DNA1ZZH
  • PQ05RR1 vs PQ07VZ5M2ZZH
  • PQ05RR1 vs PQ07VZ012ZZ
  • PQ05RR1 vs PQ07VR5MAZZH
  • PQ05RR1 vs PQ070XZ5MZZH
  • PQ05RR1 vs PQ070XZ1HZZH
  • PQ05RR1 vs PQ070XZ1HZZ
  • PQ05RR1 vs PQ070XZ02ZZH
  • PQ05RR1 vs PQ070XZ01ZZ
  • PQ05RR1 vs PQ070XNB1ZPH
  • PQ05RR1 vs PQ070XNAHZPH
  • PQ05RR1 vs PQ070XNA2ZPH
  • PQ05RR1 vs PQ070XNA1ZZH
  • PQ05RR1 vs PQ070XH02ZZ
  • PQ05RR1 vs PQ070XH01ZZH
  • PQ05RR1 vs PQ070XF02SZH
  • PQ05RR1 vs PQ05RR13
  • PQ05RR1 vs PQ05RR11
  • PQ05RR1 vs PQ05RD21
  • PQ05RR1 vs PQ05RD11
  • PQ05RR1 vs PQ05RD08
  • PQ05RR1 vs PQ05RA11
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied