☰
PQ070XZ01ZZ
PQ070XZ01ZZ
Obsolete
Description:  IC REG LINEAR POS ADJ 1A SC63
Manufacturer:  Sharp Microelectronics
Datasheet:   PQ070XZ01ZZ Datasheet
History Price: Obsolete
In Stock: 31440
PQ070XZ01ZZ Specification
Specification
Part No
PQ070XZ01ZZ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
7V
Voltage Dropout (Max)
0.5V @ 500mA
Current - Output
1A
Current - Quiescent (Iq)
2 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
SC-63
PQ070XZ01ZZ Related Parts
PQ033ES1MWP
PQ033ES1MWP
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES1MXPQ
PQ033ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES3MXPQ
PQ033ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 300MA TO92-3
PQ033Y3H3ZPH
PQ033Y3H3ZPH
Sharp Microelectronics
IC REG LINEAR 3.3V 3.5A TO263
PQ050ES1MXPQ
PQ050ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 150MA TO92-3
PQ050ES3MXPQ
PQ050ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 300MA TO92-3
PQ05RD1B
PQ05RD1B
Sharp Microelectronics
IC REG LINEAR 5V 1A TO220
PQ09RD1B
PQ09RD1B
Sharp Microelectronics
IC REG LINEAR 9V 1A TO220-4
PQ008GN01ZZH
PQ008GN01ZZH
Sharp Microelectronics
IC REG LINEAR 0.8V 1A SC63
PQ010FZ01ZZH
PQ010FZ01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ010FZ5MZZH
PQ010FZ5MZZH
Sharp Microelectronics
IC REG LINEAR 1V 500MA SC63
PQ010GN01ZZH
PQ010GN01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ070XZ01ZZ Compare Parts
  • PQ070XZ01ZZ vs PQ05RD1B
  • PQ070XZ01ZZ vs PQ050ES3MXPQ
  • PQ070XZ01ZZ vs PQ050ES1MXPQ
  • PQ070XZ01ZZ vs PQ033Y3H3ZPH
  • PQ070XZ01ZZ vs PQ033ES3MXPQ
  • PQ070XZ01ZZ vs PQ033ES1MXPQ
  • PQ070XZ01ZZ vs PQ033ES1MWP
  • PQ070XZ01ZZ vs PQ09RD21
  • PQ070XZ01ZZ vs PQ09RD1BJ00H
  • PQ070XZ01ZZ vs PQ09RD11J00H
  • PQ070XZ01ZZ vs PQ09DZ5UJ00H
  • PQ070XZ01ZZ vs PQ09DZ5U
  • PQ070XZ01ZZ vs PQ09DZ51J00H
  • PQ070XZ01ZZ vs PQ09DZ51
  • PQ070XZ01ZZ vs PQ09DZ1U
  • PQ070XZ01ZZ vs PQ09DZ11
  • PQ070XZ01ZZ vs PQ090DNA1ZZH
  • PQ070XZ01ZZ vs PQ080RDA1SZH
  • PQ070XZ01ZZ vs PQ080DNA1ZZH
  • PQ070XZ01ZZ vs PQ07VZ5M2ZZH
  • PQ070XZ01ZZ vs PQ07VZ012ZZ
  • PQ070XZ01ZZ vs PQ07VR5MAZZH
  • PQ070XZ01ZZ vs PQ070XZ5MZZH
  • PQ070XZ01ZZ vs PQ070XZ1HZZH
  • PQ070XZ01ZZ vs PQ070XZ1HZZ
  • PQ070XZ01ZZ vs PQ070XZ02ZZH
  • PQ070XZ01ZZ vs PQ070XNB1ZPH
  • PQ070XZ01ZZ vs PQ070XNAHZPH
  • PQ070XZ01ZZ vs PQ070XNA2ZPH
  • PQ070XZ01ZZ vs PQ070XNA1ZZH
  • PQ070XZ01ZZ vs PQ070XH02ZZ
  • PQ070XZ01ZZ vs PQ070XH01ZZH
  • PQ070XZ01ZZ vs PQ070XF02SZH
  • PQ070XZ01ZZ vs PQ05RR13
  • PQ070XZ01ZZ vs PQ05RR11
  • PQ070XZ01ZZ vs PQ05RR1
  • PQ070XZ01ZZ vs PQ05RD21
  • PQ070XZ01ZZ vs PQ05RD11
  • PQ070XZ01ZZ vs PQ05RD08
  • PQ070XZ01ZZ vs PQ05RA11
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied