Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Sharp Microelectronics PQ07VZ012ZZ
PQ07VZ012ZZ
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 1A SC63
Manufacturer:
Sharp Microelectronics
Datasheet:
PQ07VZ012ZZ Datasheet
History Price: Obsolete
In Stock: 1280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PQ07VZ012ZZ Specification
Specification
Part No
PQ07VZ012ZZ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
7V
Voltage Dropout (Max)
0.5V @ 500mA
Current - Output
1A
Current - Quiescent (Iq)
7 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
SC-63
PQ07VZ012ZZ PDF Datasheet
PQ07VZ012ZZ Datasheet
Click and Download: PQ07VZ012ZZ Datasheet
PQ07VZ012ZZ Related Parts
PQ033ES1MWP
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 300MA TO92-3
PQ033Y3H3ZPH
Sharp Microelectronics
IC REG LINEAR 3.3V 3.5A TO263
PQ050ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 150MA TO92-3
PQ050ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 300MA TO92-3
PQ05RD1B
Sharp Microelectronics
IC REG LINEAR 5V 1A TO220
PQ09RD1B
Sharp Microelectronics
IC REG LINEAR 9V 1A TO220-4
PQ008GN01ZZH
Sharp Microelectronics
IC REG LINEAR 0.8V 1A SC63
PQ010FZ01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ010FZ5MZZH
Sharp Microelectronics
IC REG LINEAR 1V 500MA SC63
PQ010GN01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ07VZ012ZZ Compare Parts
PQ07VZ012ZZ vs PQ05RD1B
PQ07VZ012ZZ vs PQ050ES3MXPQ
PQ07VZ012ZZ vs PQ050ES1MXPQ
PQ07VZ012ZZ vs PQ033Y3H3ZPH
PQ07VZ012ZZ vs PQ033ES3MXPQ
PQ07VZ012ZZ vs PQ033ES1MXPQ
PQ07VZ012ZZ vs PQ033ES1MWP
PQ07VZ012ZZ vs PQ09RD21
PQ07VZ012ZZ vs PQ09RD1BJ00H
PQ07VZ012ZZ vs PQ09RD11J00H
PQ07VZ012ZZ vs PQ09DZ5UJ00H
PQ07VZ012ZZ vs PQ09DZ5U
PQ07VZ012ZZ vs PQ09DZ51J00H
PQ07VZ012ZZ vs PQ09DZ51
PQ07VZ012ZZ vs PQ09DZ1U
PQ07VZ012ZZ vs PQ09DZ11
PQ07VZ012ZZ vs PQ090DNA1ZZH
PQ07VZ012ZZ vs PQ080RDA1SZH
PQ07VZ012ZZ vs PQ080DNA1ZZH
PQ07VZ012ZZ vs PQ07VZ5M2ZZH
PQ07VZ012ZZ vs PQ07VR5MAZZH
PQ07VZ012ZZ vs PQ070XZ5MZZH
PQ07VZ012ZZ vs PQ070XZ1HZZH
PQ07VZ012ZZ vs PQ070XZ1HZZ
PQ07VZ012ZZ vs PQ070XZ02ZZH
PQ07VZ012ZZ vs PQ070XZ01ZZ
PQ07VZ012ZZ vs PQ070XNB1ZPH
PQ07VZ012ZZ vs PQ070XNAHZPH
PQ07VZ012ZZ vs PQ070XNA2ZPH
PQ07VZ012ZZ vs PQ070XNA1ZZH
PQ07VZ012ZZ vs PQ070XH02ZZ
PQ07VZ012ZZ vs PQ070XH01ZZH
PQ07VZ012ZZ vs PQ070XF02SZH
PQ07VZ012ZZ vs PQ05RR13
PQ07VZ012ZZ vs PQ05RR11
PQ07VZ012ZZ vs PQ05RR1
PQ07VZ012ZZ vs PQ05RD21
PQ07VZ012ZZ vs PQ05RD11
PQ07VZ012ZZ vs PQ05RD08
PQ07VZ012ZZ vs PQ05RA11
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied