Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Sharp Microelectronics PQ09DZ5UJ00H
PQ09DZ5UJ00H
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LDO 9V .5A ON/OFF SC-63
Manufacturer:
Sharp Microelectronics
Datasheet:
PQ09DZ5UJ00H Datasheet
History Price: Obsolete
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PQ09DZ5UJ00H Specification
Specification
Part No
PQ09DZ5UJ00H
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
1
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
SC-63
PQ09DZ5UJ00H PDF Datasheet
PQ09DZ5UJ00H Datasheet
Click and Download: PQ09DZ5UJ00H Datasheet
PQ09DZ5UJ00H Related Parts
PQ033ES1MWP
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 300MA TO92-3
PQ033Y3H3ZPH
Sharp Microelectronics
IC REG LINEAR 3.3V 3.5A TO263
PQ050ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 150MA TO92-3
PQ050ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 300MA TO92-3
PQ05RD1B
Sharp Microelectronics
IC REG LINEAR 5V 1A TO220
PQ09RD1B
Sharp Microelectronics
IC REG LINEAR 9V 1A TO220-4
PQ008GN01ZZH
Sharp Microelectronics
IC REG LINEAR 0.8V 1A SC63
PQ010FZ01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ010FZ5MZZH
Sharp Microelectronics
IC REG LINEAR 1V 500MA SC63
PQ010GN01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ09DZ5UJ00H Compare Parts
PQ09DZ5UJ00H vs PQ05RD1B
PQ09DZ5UJ00H vs PQ050ES3MXPQ
PQ09DZ5UJ00H vs PQ050ES1MXPQ
PQ09DZ5UJ00H vs PQ033Y3H3ZPH
PQ09DZ5UJ00H vs PQ033ES3MXPQ
PQ09DZ5UJ00H vs PQ033ES1MXPQ
PQ09DZ5UJ00H vs PQ033ES1MWP
PQ09DZ5UJ00H vs PQ09RD21
PQ09DZ5UJ00H vs PQ09RD1BJ00H
PQ09DZ5UJ00H vs PQ09RD11J00H
PQ09DZ5UJ00H vs PQ09DZ5U
PQ09DZ5UJ00H vs PQ09DZ51J00H
PQ09DZ5UJ00H vs PQ09DZ51
PQ09DZ5UJ00H vs PQ09DZ1U
PQ09DZ5UJ00H vs PQ09DZ11
PQ09DZ5UJ00H vs PQ090DNA1ZZH
PQ09DZ5UJ00H vs PQ080RDA1SZH
PQ09DZ5UJ00H vs PQ080DNA1ZZH
PQ09DZ5UJ00H vs PQ07VZ5M2ZZH
PQ09DZ5UJ00H vs PQ07VZ012ZZ
PQ09DZ5UJ00H vs PQ07VR5MAZZH
PQ09DZ5UJ00H vs PQ070XZ5MZZH
PQ09DZ5UJ00H vs PQ070XZ1HZZH
PQ09DZ5UJ00H vs PQ070XZ1HZZ
PQ09DZ5UJ00H vs PQ070XZ02ZZH
PQ09DZ5UJ00H vs PQ070XZ01ZZ
PQ09DZ5UJ00H vs PQ070XNB1ZPH
PQ09DZ5UJ00H vs PQ070XNAHZPH
PQ09DZ5UJ00H vs PQ070XNA2ZPH
PQ09DZ5UJ00H vs PQ070XNA1ZZH
PQ09DZ5UJ00H vs PQ070XH02ZZ
PQ09DZ5UJ00H vs PQ070XH01ZZH
PQ09DZ5UJ00H vs PQ070XF02SZH
PQ09DZ5UJ00H vs PQ05RR13
PQ09DZ5UJ00H vs PQ05RR11
PQ09DZ5UJ00H vs PQ05RR1
PQ09DZ5UJ00H vs PQ05RD21
PQ09DZ5UJ00H vs PQ05RD11
PQ09DZ5UJ00H vs PQ05RD08
PQ09DZ5UJ00H vs PQ05RA11
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied