Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Sharp Microelectronics PQ1X291M2ZPH
PQ1X291M2ZPH
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG LINEAR 2.9V 150MA SOT23-5
Manufacturer:
Sharp Microelectronics
Datasheet:
PQ1X291M2ZPH Datasheet
History Price: $0.14000
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PQ1X291M2ZPH Specification
Specification
Part No
PQ1X291M2ZPH
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PQ1X291M2ZPH PDF Datasheet
PQ1X291M2ZPH Datasheet
Click and Download: PQ1X291M2ZPH Datasheet
PQ1X291M2ZPH Related Parts
PQ1CX12H2ZPQ
Sharp Microelectronics
IC REG BUCK ADJUSTABLE 2.5A 8SOP
PQ1K253M2ZP
Sharp Microelectronics
IC REG LIN 2.5V 300MA SOT23L-6
PQ1R18J0000H
Sharp Microelectronics
IC REG LIN 1.8V 150MA SOT23L-6
PQ1R27
Sharp Microelectronics
IC REG LIN 2.7V 150MA SOT23L-6
PQ1R27J0000H
Sharp Microelectronics
IC REG LIN 2.7V 150MA SOT23L-6
PQ1R28J0000H
Sharp Microelectronics
IC REG LIN 2.8V 150MA SOT23L-6
PQ1T251M2ZP
Sharp Microelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
PQ1T301M2ZP
Sharp Microelectronics
IC REG LDO 3V 150MA SOT-23-5
PQ1U181M2ZPH
Sharp Microelectronics
IC REG LINEAR 1.8V 150MA SOT23-5
PQ1X251M2ZP
Sharp Microelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
PQ1X281M2ZP
Sharp Microelectronics
IC REG LINEAR 2.8V 150MA SOT23-5
PQ1X281M2ZPH
Sharp Microelectronics
IC REG LINEAR 2.8V 150MA SOT23-5
PQ1X291M2ZPH Compare Parts
PQ1X291M2ZPH vs PQ1X281M2ZPH
PQ1X291M2ZPH vs PQ1X281M2ZP
PQ1X291M2ZPH vs PQ1X251M2ZP
PQ1X291M2ZPH vs PQ1U181M2ZPH
PQ1X291M2ZPH vs PQ1T301M2ZP
PQ1X291M2ZPH vs PQ1T251M2ZP
PQ1X291M2ZPH vs PQ1R28J0000H
PQ1X291M2ZPH vs PQ1R27J0000H
PQ1X291M2ZPH vs PQ1R27
PQ1X291M2ZPH vs PQ1R18J0000H
PQ1X291M2ZPH vs PQ1K253M2ZP
PQ1X291M2ZPH vs PQ1CX12H2ZPQ
PQ1X291M2ZPH vs PQ1CZ41H2ZZH
PQ1X291M2ZPH vs PQ1CZ21H2ZZ
PQ1X291M2ZPH vs PQ1CZ21H2ZPH
PQ1X291M2ZPH vs PQ1CY1032ZZH
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet