C8051F001-GQ
C8051F001-GQ
Not For New Designs
Description:  IC MCU 8BIT 32KB FLASH 48TQFP
Manufacturer:  Silicon Labs
History Price: $20.00570
In Stock: 3600
C8051F001-GQ Specification
Specification
Part No
C8051F001-GQ
Category
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Series
C8051F00x
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
20MHz
Connectivity
SMBus (2-Wire/I2C), SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
16
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
A/D 8x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
C8051F001-GQ PDF Datasheet
C8051F001-GQ Related Parts
C8051F000
C8051F000
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQ
C8051F000-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000-GQR
C8051F000-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F000R
C8051F000R
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F001
C8051F001
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001-GQR
C8051F001-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F001R
C8051F001R
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP
C8051F002
C8051F002
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQ
C8051F002-GQ
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002-GQR
C8051F002-GQR
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F002R
C8051F002R
Silicon Labs
IC MCU 8BIT 32KB FLASH 32LQFP
C8051F005
C8051F005
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
C8051F001-GQ Description
The Silicon Labs C8051F001-GQ is a highly integrated microcontroller that belongs to the C8051F family, which is known for its high performance and low power consumption. This microcontroller is designed for a wide range of applications, including industrial control, consumer electronics, and automotive systems. Below is a detailed introduction to the C8051F001-GQ, including its specifications and parameters.

## Overview

The C8051F001-GQ microcontroller is based on the 8051 architecture, which has been widely used in embedded systems for decades. Silicon Labs has enhanced this architecture with additional features, making the C8051F001-GQ a powerful and flexible solution for various applications. The device integrates a 12-bit ADC, multiple timers, a UART, and a variety of I/O ports, all within a compact package.

## Key Features

1. High Performance: The C8051F001-GQ operates at a maximum clock frequency of 25 MHz, providing fast processing capabilities for demanding applications.

2. Low Power Consumption: The microcontroller is designed for low power operation, making it suitable for battery-powered devices and energy-efficient applications.

3. Integrated 12-Bit ADC: The device features a 12-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for precise analog signal measurement.

4. Multiple Timers: It includes several timers/counters that can be used for various timing applications, such as generating PWM signals or measuring time intervals.

5. UART Communication: The C8051F001-GQ supports Universal Asynchronous Receiver/Transmitter (UART) communication, enabling easy integration with other devices and systems.

6. Flexible I/O Ports: The microcontroller has multiple general-purpose I/O (GPIO) pins that can be configured for various functions, providing flexibility in circuit design.

7. On-Chip Oscillator: The device includes an on-chip oscillator, which simplifies the design and reduces the need for external components.

8. Flash Memory: The C8051F001-GQ features on-chip Flash memory for program storage, allowing for easy updates and modifications to the firmware.

## Specifications

Here are the key specifications and parameters of the C8051F001-GQ:

- Core Architecture: 8051-compatible microcontroller.

- Clock Speed: Up to 25 MHz.

- Flash Memory: 4 KB of on-chip Flash memory for program storage.

- RAM: 256 bytes of on-chip RAM for data storage.

- ADC: 12-bit resolution, up to 8 input channels.

- Timers:
- 3 Timer/Counters (Timer 0, Timer 1, Timer 2).
- Timer 0 and Timer 1 can be used for PWM generation.

- UART: Full-duplex UART with programmable baud rate.

- GPIO: Up to 24 I/O pins, configurable for various functions.

- Operating Voltage: 2.7V to 5.25V, allowing for a wide range of power supply options.

- Operating Temperature Range: -40°C to +85°C, making it suitable for industrial and automotive applications.

- Package Type: Available in a 20-pin QFN (Quad Flat No-lead) package, which is compact and suitable for space-constrained designs.

## Applications

The C8051F001-GQ microcontroller is suitable for a wide range of applications, including:

- Industrial Control Systems: Used in automation and control applications where precise timing and signal processing are required.

- Consumer Electronics: Ideal for devices such as remote controls, home automation systems, and smart appliances.

- Automotive Systems: Employed in automotive applications for sensor interfacing, control systems, and communication.

- Medical Devices: Suitable for portable medical devices that require low power consumption and reliable performance.

- Communication Equipment: Used in various communication devices for data transmission and processing.

## Conclusion

In summary, the Silicon Labs C8051F001-GQ microcontroller is a powerful and versatile solution for a wide range of embedded applications. With its high performance, low power consumption, integrated peripherals, and flexible I/O options, it is well-suited for both industrial and consumer applications. The combination of features and specifications makes the C8051F001-GQ an excellent choice for engineers looking to develop reliable and efficient embedded systems.
C8051F001-GQ Compare Parts
  • C8051F001-GQ vs C8051T635-GM
  • C8051F001-GQ vs C8051T634-GMR
  • C8051F001-GQ vs C8051T634-GM
  • C8051F001-GQ vs C8051T633-GMR
  • C8051F001-GQ vs C8051T633-GM
  • C8051F001-GQ vs C8051T632-GMR
  • C8051F001-GQ vs C8051T632-GM
  • C8051F001-GQ vs C8051T631-GMR
  • C8051F001-GQ vs C8051T631-GM
  • C8051F001-GQ vs C8051T630-GMR
  • C8051F001-GQ vs C8051T630-GM
  • C8051F001-GQ vs C8051T627-B-GMR
  • C8051F001-GQ vs C8051T627-B-GM
  • C8051F001-GQ vs C8051T626-B-GMR
  • C8051F001-GQ vs C8051T626-B-GM
  • C8051F001-GQ vs C8051T623-GMR
  • C8051F001-GQ vs C8051T623-GM
  • C8051F001-GQ vs C8051T622-GMR
  • C8051F001-GQ vs C8051T622-GM
  • C8051F001-GQ vs C8051T621-GMR
  • C8051F001-GQ vs C8051T621-GM
  • C8051F001-GQ vs C8051T620-GMR
  • C8051F001-GQ vs C8051T620-GM
  • C8051F001-GQ vs C8051T617-GMR
  • C8051F001-GQ vs C8051T617-GM
  • C8051F001-GQ vs C8051T616-GMR
  • C8051F001-GQ vs C8051T616-GM
  • C8051F001-GQ vs C8051T615-GMR
  • C8051F001-GQ vs C8051T615-GM
  • C8051F001-GQ vs C8051T614-GQR
  • C8051F001-GQ vs C8051T614-GQ
  • C8051F001-GQ vs C8051T613-GMR
  • C8051F001-GQ vs C8051T613-GM
  • C8051F001-GQ vs C8051T612-GQR
  • C8051F001-GQ vs C8051T612-GQ
  • C8051F001-GQ vs C8051T611-GMR
  • C8051F001-GQ vs C8051T611-GM
  • C8051F001-GQ vs C8051T610-GQR
  • C8051F001-GQ vs C8051T610-GQ
  • C8051F001-GQ vs C8051T606-ZMR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked