CP2104-MINIEK
CP2104-MINIEK
Obsolete
Description:  BRIDGE USB 2.0 24QFN
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 35200
CP2104-MINIEK Specification
Specification
Part No
CP2104-MINIEK
Category
Interface - Modules
Manufacturer
Silicon Labs
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Bridge, USB to UART
Interface
UART
Standards
USB 2.0
Voltage - Supply
1.8V, 3V ~ 3.6V
Current - Supply
17 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
CP2104-MINIEK PDF Datasheet
CP2104-MINIEK Description
The Silicon Labs CP2104-MINIEK is a versatile and highly integrated USB-to-UART (Universal Asynchronous Receiver/Transmitter) bridge evaluation kit. It is part of the CP2104 family, which is designed to provide a simple and cost-effective solution for connecting devices with UART interfaces to USB ports. The CP2104-MINIEK is widely used for applications that require serial communication over USB, including embedded systems, IoT devices, and other data acquisition systems.

## General Description

The CP2104-MINIEK is an evaluation kit that includes a USB-to-UART bridge interface. It features the CP2104 USB-to-UART bridge IC, which allows seamless communication between a device's UART interface and a USB port on a computer or other USB host. This evaluation kit provides a quick and easy way to develop, prototype, and test USB-to-UART communication systems.

The CP2104 IC itself is a high-performance, low-cost solution that integrates a USB 2.0 full-speed interface with a UART interface. It is capable of supporting various baud rates, data formats, and control signals. The CP2104-MINIEK provides a platform to facilitate rapid evaluation and integration into different systems, including microcontrollers, sensors, and other embedded solutions.

## Key Features

* USB-to-UART Bridge: Provides seamless communication between devices with UART interfaces and USB ports.
* Full-Speed USB 2.0 Interface: Supports full-speed USB data rates up to 12 Mbps, ensuring fast communication between devices.
* Integrated 3.3V and 5V Voltage Regulators: Enables direct powering of devices from the USB host, making the CP2104-MINIEK suitable for low-power applications.
* Easy-to-Use Evaluation Platform: The evaluation kit provides a simple method to prototype and test USB-to-UART communication systems.
* Low Power Consumption: Designed to minimize power usage, making it ideal for battery-powered and energy-efficient applications.
* Automatic Handshaking and Flow Control: Supports hardware flow control and software flow control, providing flexibility for different communication protocols.
* Windows and Linux Driver Support: Fully supported on both Windows and Linux operating systems, ensuring compatibility with a wide range of development environments.

## Specifications

* Part Number: CP2104-MINIEK
* Device Type: USB-to-UART Bridge Evaluation Kit
* Interface: USB 2.0 Full-Speed (12 Mbps) to UART (TTL levels)
* Input Voltage:

* USB 5V (from host)
* 3.3V or 5V regulated output available for external device powering
* UART Characteristics:

* Baud Rate: Up to 1 Mbps
* Data Bits: 5, 6, 7, 8 bits
* Stop Bits: 1, 1.5, 2 bits
* Parity: None, Even, Odd
* Flow Control: Supports RTS/CTS (hardware flow control), XON/XOFF (software flow control)
* Drivers:

* Windows: Drivers are available for Windows 7, 8, and 10
* Linux: Drivers supported natively in most distributions
* Power Supply:

* Powered via USB connection
* 3.3V and 5V voltage regulators on board for external devices
* Package Type:

* CP2104: QFN-32 (chip)
* CP2104-MINIEK: Evaluation board with breakout pins for easy access to signals

## Thermal and Environmental Specifications

* Operating Temperature Range:

* 0°C to +70°C (standard operating range)
* -40°C to +85°C (extended temperature range for some configurations)
* Storage Temperature Range:

* -40°C to +85°C
* Relative Humidity:

* 0% to 85% (non-condensing)

## Applications

The CP2104-MINIEK evaluation kit is ideal for the following applications:

* Embedded System Development: Useful for engineers who need to add USB functionality to embedded systems, microcontrollers, or digital designs that require UART communication.
* IoT (Internet of Things): Facilitates the connection of IoT devices that communicate using UART to a USB host for data exchange, configuration, or programming.
* Data Acquisition Systems: Helps prototype systems where data from sensors or other peripherals needs to be transmitted over USB.
* Prototyping and Debugging: Engineers can use the kit to rapidly prototype and debug UART-to-USB applications, simplifying hardware and software development.
* Consumer Electronics: Used in applications where USB-to-UART communication is required for device control, configuration, or firmware updates.
* Automation and Industrial Systems: Helps connect industrial controllers or automation devices with USB-based computers or host systems for communication and control.

## Advantages

* Compact and Versatile: The CP2104-MINIEK evaluation kit provides a small, flexible platform for USB-to-UART communication, making it easy to integrate into various systems.
* Easy to Use: The kit is user-friendly and offers quick setup and testing without requiring significant configuration or technical expertise.
* Cost-Effective: Compared to alternative USB-to-UART solutions, the CP2104-MINIEK is an affordable option for developers and engineers.
* Robust Performance: It offers stable and reliable USB-to-UART conversion with full-speed data rates and support for various baud rates and data formats.
* Integrated Power Management: Onboard voltage regulators simplify power management and make it easier to power external devices directly from the USB port.

## Conclusion

The Silicon Labs CP2104-MINIEK USB-to-UART bridge evaluation kit is a versatile, reliable, and easy-to-use solution for integrating USB functionality into embedded systems, IoT devices, and other digital applications. With its full-speed USB interface, low power consumption, and broad driver support, it is an excellent choice for prototyping and testing USB-to-UART communication systems. The integration of voltage regulators and support for a wide range of communication protocols further enhances its flexibility, making it suitable for various industries and applications.
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received