Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Silicon Labs EFM32GG11B820F2048GL192-A
EFM32GG11B820F2048GL192-A
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 2MB FLASH 192BGA
Manufacturer:
Silicon Labs
Datasheet:
EFM32GG11B820F2048GL192-A Datasheet
History Price: Obsolete
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EFM32GG11B820F2048GL192-A Specification
Specification
Part No
EFM32GG11B820F2048GL192-A
Category
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Series
Giant Gecko S1
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
72MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SmartCard, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O
144
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.8V
Data Converters
A/D 16x12b SAR; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
192-VFBGA
Supplier Device Package
192-BGA (7x7)
EFM32GG11B820F2048GL192-A PDF Datasheet
EFM32GG11B820F2048GL192-A Datasheet
Click and Download: EFM32GG11B820F2048GL192-A Datasheet
EFM32GG11B820F2048GL192-A Related Parts
EFM32G200F16-QFN32
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F16-QFN32T
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F16G-E-QFN32
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F16G-E-QFN32R
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F32-QFN32
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F32-QFN32T
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F32G-E-QFN32
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F32G-E-QFN32R
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F64-QFN32
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32G200F64-QFN32T
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32G200F64G-E-QFN32
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32G200F64G-E-QFN32R
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32GG11B820F2048GL192-A Compare Parts
EFM32GG11B820F2048GL192-A vs EFM8UB31F40G-A-QSOP24
EFM32GG11B820F2048GL192-A vs EFM8UB31F40G-A-QFN24R
EFM32GG11B820F2048GL192-A vs EFM8UB31F40G-A-QFN24
EFM32GG11B820F2048GL192-A vs EFM8UB30F40G-A-QFN20R
EFM32GG11B820F2048GL192-A vs EFM8UB30F40G-A-QFN20
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-B-QFP48R
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-B-QFP48
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-B-QFP32R
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-B-QFP32
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-B-QFN32R
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-B-QFN32
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-A-QFP48R
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-A-QFP48
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-A-QFP32R
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-A-QFP32
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-A-QFN32R
EFM32GG11B820F2048GL192-A vs EFM8UB20F64G-A-QFN32
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-B-QFP48R
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-B-QFP48
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-B-QFP32R
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-B-QFP32
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-B-QFN32R
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-B-QFN32
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-A-QFP48R
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-A-QFP48
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-A-QFP32R
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-A-QFP32
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-A-QFN32R
EFM32GG11B820F2048GL192-A vs EFM8UB20F32G-A-QFN32
EFM32GG11B820F2048GL192-A vs EFM8UB11F16G-C-QSOP24R
EFM32GG11B820F2048GL192-A vs EFM8UB11F16G-C-QSOP24
EFM32GG11B820F2048GL192-A vs EFM8UB11F16G-B-QSOP24
EFM32GG11B820F2048GL192-A vs EFM8UB10F8G-C-QFN20R
EFM32GG11B820F2048GL192-A vs EFM8UB10F8G-C-QFN20
EFM32GG11B820F2048GL192-A vs EFM8UB10F8G-B-QFN20
EFM32GG11B820F2048GL192-A vs EFM8UB10F16G-C-QFN28R
EFM32GG11B820F2048GL192-A vs EFM8UB10F16G-C-QFN28
EFM32GG11B820F2048GL192-A vs EFM8UB10F16G-C-QFN20R
EFM32GG11B820F2048GL192-A vs EFM8UB10F16G-C-QFN20
EFM32GG11B820F2048GL192-A vs EFM8UB10F16G-B-QFN28
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
2026-03-22 01:04
The product arrived as the announcement. Great quality.