EFM32LG295F256G-E-BGA120
EFM32LG295F256G-E-BGA120
Discontinued
Description:  IC MCU 32BIT 256KB FLASH 120BGA
Manufacturer:  Silicon Labs
History Price: Discontinued at Digi-Key
In Stock: 13200
EFM32LG295F256G-E-BGA120 Specification
Specification
Part No
EFM32LG295F256G-E-BGA120
Category
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Series
Leopard Gecko
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
93
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.98V ~ 3.8V
Data Converters
A/D 8x12b; D/A 2x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
120-BGA (7x7)
EFM32LG295F256G-E-BGA120 PDF Datasheet
EFM32LG295F256G-E-BGA120 Datasheet
EFM32LG295F256G-E-BGA120 Related Parts
EFM32G200F16-QFN32
EFM32G200F16-QFN32
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F16-QFN32T
EFM32G200F16-QFN32T
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F16G-E-QFN32
EFM32G200F16G-E-QFN32
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F16G-E-QFN32R
EFM32G200F16G-E-QFN32R
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F32-QFN32
EFM32G200F32-QFN32
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F32-QFN32T
EFM32G200F32-QFN32T
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F32G-E-QFN32
EFM32G200F32G-E-QFN32
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F32G-E-QFN32R
EFM32G200F32G-E-QFN32R
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F64-QFN32
EFM32G200F64-QFN32
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32G200F64-QFN32T
EFM32G200F64-QFN32T
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32G200F64G-E-QFN32
EFM32G200F64G-E-QFN32
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32G200F64G-E-QFN32R
EFM32G200F64G-E-QFN32R
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32LG295F256G-E-BGA120 Compare Parts
  • EFM32LG295F256G-E-BGA120 vs EFM8UB31F40G-A-QSOP24
  • EFM32LG295F256G-E-BGA120 vs EFM8UB31F40G-A-QFN24R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB31F40G-A-QFN24
  • EFM32LG295F256G-E-BGA120 vs EFM8UB30F40G-A-QFN20R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB30F40G-A-QFN20
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-B-QFP48R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-B-QFP48
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-B-QFP32R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-B-QFP32
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-B-QFN32R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-B-QFN32
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-A-QFP48R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-A-QFP48
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-A-QFP32R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-A-QFP32
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-A-QFN32R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F64G-A-QFN32
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-B-QFP48R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-B-QFP48
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-B-QFP32R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-B-QFP32
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-B-QFN32R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-B-QFN32
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-A-QFP48R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-A-QFP48
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-A-QFP32R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-A-QFP32
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-A-QFN32R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB20F32G-A-QFN32
  • EFM32LG295F256G-E-BGA120 vs EFM8UB11F16G-C-QSOP24R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB11F16G-C-QSOP24
  • EFM32LG295F256G-E-BGA120 vs EFM8UB11F16G-B-QSOP24
  • EFM32LG295F256G-E-BGA120 vs EFM8UB10F8G-C-QFN20R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB10F8G-C-QFN20
  • EFM32LG295F256G-E-BGA120 vs EFM8UB10F8G-B-QFN20
  • EFM32LG295F256G-E-BGA120 vs EFM8UB10F16G-C-QFN28R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB10F16G-C-QFN28
  • EFM32LG295F256G-E-BGA120 vs EFM8UB10F16G-C-QFN20R
  • EFM32LG295F256G-E-BGA120 vs EFM8UB10F16G-C-QFN20
  • EFM32LG295F256G-E-BGA120 vs EFM8UB10F16G-B-QFN28
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.