TS9001-2IJ5
TS9001-2IJ5
Obsolete
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  Silicon Labs
Datasheet:   TS9001-2IJ5 Datasheet
History Price: Obsolete
In Stock: 48400
TS9001-2IJ5 Specification
Specification
Part No
TS9001-2IJ5
Category
Linear - Comparators
Manufacturer
Silicon Labs
Series
-
Packaging
Strip
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
1.3μA
CMRR, PSRR (Typ)
60dB PSRR
Propagation Delay (Max)
28μs
Hysteresis
4mV
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
TS9001-2IJ5 PDF Datasheet
TS9001-2IJ5 Related Parts
TS9002IM8
TS9002IM8
Silicon Labs
IC COMPARATOR 2 W/VOLT REF 8MSOP
TS9002IM8T
TS9002IM8T
Silicon Labs
IC COMPARATOR 2 W/VOLT REF 8MSOP
TS9004ISN16
TS9004ISN16
Silicon Labs
IC COMPARATR 4 W/VOLT REF 16SOIC
TS9004ISN16T
TS9004ISN16T
Silicon Labs
IC COMPARATR 4 W/VOLT REF 16SOIC
TS985IJT
TS985IJT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 6CSP
TS9001-1IJ5
TS9001-1IJ5
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-1IJ5T
TS9001-1IJ5T
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-2IJ5T
TS9001-2IJ5T
Silicon Labs
IC COMPARATOR 1 GEN PUR SC70-5
TS9001-1IJ5T
TS9001-1IJ5T
Touchstone Semiconductor
IC COMPARATOR W/REF SC70-5
TS9001-2IJ5 Compare Parts
  • TS9001-2IJ5 vs TS9004ISN16T
  • TS9001-2IJ5 vs TS9004ISN16
  • TS9001-2IJ5 vs TS9002IM8T
  • TS9001-2IJ5 vs TS9002IM8
  • TS9001-2IJ5 vs TS9001-2IJ5T
  • TS9001-2IJ5 vs TS9001-1IJ5T
  • TS9001-2IJ5 vs TS9001-1IJ5
  • TS9001-2IJ5 vs TS9001-1IJ5T
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock