☰
16SCT000-UPD
16SCT000-UPD
Active
Description:  TRANSFORMER-COUPLED GATE DRIVER
Manufacturer:  SimpleChips
History Price: $21.25000
In Stock: 14000
16SCT000-UPD Specification
Specification
Part No
16SCT000-UPD
Category
PMIC - Gate Drivers
Manufacturer
SimpleChips
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
-
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
26mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
390ns, 1430ns
Operating Temperature
0 ℃ ~ 80 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
16SCT000-UPD PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Wagner Costa
Brazil
5 stars
2026-09-29 20:27
Arrived now just test to see if it really works
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.