☰
CL2A20-ST
CL2A20-ST
Active
Description:  IC CURRENT REGULATOR 15% SOT223
Manufacturer:  SimpleChips
Datasheet:   CL2A20-ST Datasheet
History Price: $1.11000
In Stock: 35600
CL2A20-ST Specification
Specification
Part No
CL2A20-ST
Category
PMIC - Current Regulation/Management
Manufacturer
SimpleChips
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Regulator
Sensing Method
High/Low-Side
Accuracy
?5%
Voltage - Input
6V ~ 250V
Current - Output
20mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-223
Supplier Device Package
SOT-223
CL2A20-ST PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.