AAT4687IJQ-1-T1
AAT4687IJQ-1-T1
Obsolete
Description:  IC BATT PROT LI-ION 10SC70JW
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 21640
AAT4687IJQ-1-T1 Specification
Specification
Part No
AAT4687IJQ-1-T1
Category
PMIC - Battery Management
Manufacturer
Skyworks Solutions
Series
ASPM
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion
Number of Cells
-
Fault Protection
Over Temperature, Over/Under Voltage
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOJ (0.070", 1.75mm Width)
Supplier Device Package
10-SC70JW
AAT4687IJQ-1-T1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.