SI2115-A10-GM
SI2115-A10-GM
Obsolete
Description:  IC VIDEO TUNER 48QFN
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 49600
SI2115-A10-GM Specification
Specification
Part No
SI2115-A10-GM
Category
Linear - Video Processing
Manufacturer
Skyworks Solutions
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Receiver
Applications
Consumer Video
Standards
-
Control Interface
GPIO
Voltage - Supply
1.8V, 3.3V
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
SI2115-A10-GM PDF Datasheet
SI2115-A10-GM Related Parts
SI2111-A10-GM
SI2111-A10-GM
Skyworks Solutions
IC VIDEO TUNER 48QFN
SI2111-A10-GMR
SI2111-A10-GMR
Skyworks Solutions
IC VIDEO TUNER 48QFN
SI2113-A10-GM
SI2113-A10-GM
Skyworks Solutions
IC VIDEO TUNER 48QFN
SI2113-A10-GMR
SI2113-A10-GMR
Skyworks Solutions
IC VIDEO TUNER 48QFN
SI2115-A10-GMR
SI2115-A10-GMR
Skyworks Solutions
IC VIDEO TUNER 48QFN
SI2127-A30-GM
SI2127-A30-GM
Skyworks Solutions
IC VIDEO TUNER 28QFN
SI2127-A30-GMR
SI2127-A30-GMR
Skyworks Solutions
IC VIDEO TUNER 28QFN
SI2128-A20-GM
SI2128-A20-GM
Skyworks Solutions
IC VIDEO TUNER 28QFN
SI2128-A20-GMR
SI2128-A20-GMR
Skyworks Solutions
IC VIDEO TUNER 28QFN
SI2136-B30-GM
SI2136-B30-GM
Skyworks Solutions
IC VIDEO TUNER 32QFN
SI2136-B30-GMR
SI2136-B30-GMR
Skyworks Solutions
IC VIDEO TUNER 32QFN
SI2137-A30-GM
SI2137-A30-GM
Skyworks Solutions
IC VIDEO TUNER 28QFN
SI2115-A10-GM Compare Parts
  • SI2115-A10-GM vs SI2185-A10-GM
  • SI2115-A10-GM vs SI2183-A55-GM
  • SI2115-A10-GM vs SI2182-A55-GM
  • SI2115-A10-GM vs SI21802-A55-GMR
  • SI2115-A10-GM vs SI21802-A55-GM
  • SI2115-A10-GM vs SI2180-A55-GM
  • SI2115-A10-GM vs SI2178-B50-GMR
  • SI2115-A10-GM vs SI2178-B50-GM
  • SI2115-A10-GM vs SI2178-B40-GMR
  • SI2115-A10-GM vs SI2178-B40-GM
  • SI2115-A10-GM vs SI2178-A20-GMR
  • SI2115-A10-GM vs SI2178-A20-GM
  • SI2115-A10-GM vs SI2177-A30-GMR
  • SI2115-A10-GM vs SI2177-A30-GM
  • SI2115-A10-GM vs SI2176-B30-GMR
  • SI2115-A10-GM vs SI2176-B30-GM
  • SI2115-A10-GM vs SI2173-A40-GM
  • SI2115-A10-GM vs SI2173-A31-GMR
  • SI2115-A10-GM vs SI2173-A31-GM
  • SI2115-A10-GM vs SI2173-A30-GM
  • SI2115-A10-GM vs SI21692-D60-GMR
  • SI2115-A10-GM vs SI21692-D60-GM
  • SI2115-A10-GM vs SI21692-C55-GMR
  • SI2115-A10-GM vs SI21692-C55-GM
  • SI2115-A10-GM vs SI21692-B40-GMR
  • SI2115-A10-GM vs SI21692-B40-GM
  • SI2115-A10-GM vs SI2169-D60-GMR
  • SI2115-A10-GM vs SI2169-D60-GM
  • SI2115-A10-GM vs SI2169-C55-GMR
  • SI2115-A10-GM vs SI2169-C55-GM
  • SI2115-A10-GM vs SI2169-B40-GMR
  • SI2115-A10-GM vs SI2169-B40-GM
  • SI2115-A10-GM vs SI2169-A30-GMR
  • SI2115-A10-GM vs SI2169-A30-GM
  • SI2115-A10-GM vs SI2169-A20-GMR
  • SI2115-A10-GM vs SI2169-A20-GM
  • SI2115-A10-GM vs SI21682-D60-GMR
  • SI2115-A10-GM vs SI21682-D60-GM
  • SI2115-A10-GM vs SI21682-B40-GMR
  • SI2115-A10-GM vs SI21682-B40-GM
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's