☰
ZIO-101901
ZIO-101901
Active
Description:  IC XPNDR 16CH 400KHZ I2C
Manufacturer:  Smart Prototyping
Datasheet:   ZIO-101901 Datasheet
History Price: $4.90000
In Stock: 3520
ZIO-101901 Specification
Specification
Part No
ZIO-101901
Category
Interface - I/O Expanders
Manufacturer
Smart Prototyping
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
I2C
Interrupt Output
Yes
Features
-
Output Type
-
Current - Output Source/Sink
15mA
Clock Frequency
400 kHz
Voltage - Supply
1.2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
ZIO-101901 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend