COM20019I-DZD
COM20019I-DZD
Active
Description:  IC CTRLR ARCNET 2KX8 RAM 28-PLCC
Manufacturer:  Microchip Technology
History Price: $13.45000
In Stock: 25200
COM20019I-DZD Specification
Specification
Part No
COM20019I-DZD
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
ARCNET
Function
Controller
Interface
Parallel
Standards
ARCNET 878.1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
20mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
COM20019I-DZD PDF Datasheet
COM20019I-DZD Related Parts
COM20019I-DZD-TR
COM20019I-DZD-TR
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 28PLCC
COM20019I3V-HT
COM20019I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48TQFP
COM20020I-DZD
COM20020I-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I-DZD-TR
COM20020I-DZD-TR
Microchip Technology
IC CONTROLLER ARCNET 28PLCC
COM20020I-HT
COM20020I-HT
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
COM20020I3V-DZD
COM20020I3V-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I3V-DZD-TR
COM20020I3V-DZD-TR
Microchip Technology
IC CTRLR ARCNET 28PLCC
COM20020I3V-HT
COM20020I3V-HT
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
COM20020ILJP
COM20020ILJP
Microchip Technology
IC CONTROLLER ARCNET 28PLCC
COM20022I-HT
COM20022I-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM20022I3V-HT
COM20022I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM-16278
COM-16278
SparkFun Electronics
USB TO SERIAL IC - CH340E (10 PA
COM20019I-DZD Compare Parts
  • COM20019I-DZD vs COM20022I-HT
  • COM20019I-DZD vs COM20020ILJP
  • COM20019I-DZD vs COM20020I3V-HT
  • COM20019I-DZD vs COM20020I3V-DZD-TR
  • COM20019I-DZD vs COM20020I3V-DZD
  • COM20019I-DZD vs COM20020I-HT
  • COM20019I-DZD vs COM20020I-DZD-TR
  • COM20019I-DZD vs COM20020I-DZD
  • COM20019I-DZD vs COM20019I3V-HT
  • COM20019I-DZD vs COM20019I-DZD-TR
  • COM20019I-DZD vs COM-16278
  • COM20019I-DZD vs COM20019IP
  • COM20019I-DZD vs COM90C26LJP
  • COM20019I-DZD vs COM9026P
  • COM20019I-DZD vs COM9026CD
  • COM20019I-DZD vs COM52C50P
  • COM20019I-DZD vs COM52C50LJP
  • COM20019I-DZD vs COM20010IP
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads