☰
COM20020ILJP
COM20020ILJP
Obsolete
Description:  IC CONTROLLER ARCNET 28PLCC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 21360
COM20020ILJP Specification
Specification
Part No
COM20020ILJP
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
ARCNET
Function
Controller
Interface
Parallel
Standards
ARCNET 878.1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
20mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
COM20020ILJP PDF Datasheet
COM20020ILJP Related Parts
COM20019I-DZD
COM20019I-DZD
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 28-PLCC
COM20019I-DZD-TR
COM20019I-DZD-TR
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 28PLCC
COM20019I3V-HT
COM20019I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48TQFP
COM20020I-DZD
COM20020I-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I-DZD-TR
COM20020I-DZD-TR
Microchip Technology
IC CONTROLLER ARCNET 28PLCC
COM20020I-HT
COM20020I-HT
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
COM20020I3V-DZD
COM20020I3V-DZD
Microchip Technology
IC CTRLR LAN UNIV 2KX8 28-PLCC
COM20020I3V-DZD-TR
COM20020I3V-DZD-TR
Microchip Technology
IC CTRLR ARCNET 28PLCC
COM20020I3V-HT
COM20020I3V-HT
Microchip Technology
IC CONTROLLER ARCNET 48TQFP
COM20022I-HT
COM20022I-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM20022I3V-HT
COM20022I3V-HT
Microchip Technology
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
COM-16278
COM-16278
SparkFun Electronics
USB TO SERIAL IC - CH340E (10 PA
COM20020ILJP Description
Introduction to Microchip Technology COM20020ILJP

The Microchip Technology COM20020ILJP is a high-performance, integrated communication controller designed for use in Ethernet and other data communication applications. It is part of the COM20020 family of communication controllers, which provide a simple, efficient way to implement network connectivity in embedded systems. The COM20020ILJP is ideal for applications requiring low power consumption, efficient data processing, and reliable communication, such as industrial control, automotive systems, and IoT (Internet of Things) devices.

The COM20020ILJP is a highly integrated communication chip that supports a variety of data interfaces, making it suitable for connecting embedded systems to networks. It is equipped with features designed to improve communication reliability and minimize data transmission errors, ensuring that systems operate efficiently even under high-demand conditions.

Key Specifications

* Device Type: Ethernet Communication Controller
* Interface: 10BASE-T, 100BASE-TX (Ethernet)
* Data Rate: 10 Mbps (10BASE-T), 100 Mbps (100BASE-TX)
* Operating Voltage: 3.3V ± 10%
* Operating Temperature Range: -40°C to +85°C
* Package Type: 64-Pin LQFP (Low Profile Quad Flat Package)
* Power Consumption (Active Mode): 110mW (typical)
* Data Transmission Protocol: IEEE 802.3 Ethernet standard
* MAC Address: 48-bit unique MAC address (programmable)
* Integrated Features: PHY (Physical Layer), MAC (Media Access Control), and FIFO buffer
* Ethernet Transceiver: Integrated 10/100 Ethernet transceiver
* Power Supply: Single 3.3V supply
* External Clock: 25 MHz (External clock input)
* LED Indicators: Link/Activity indicators for Ethernet connection status
* Queue Size: 8KB for receive and 8KB for transmit buffers
* Compliance: IEEE 802.3u and 802.3x standards

Communication and Data Rates

The COM20020ILJP supports both 10BASE-T and 100BASE-TX Ethernet communication standards, making it compatible with a wide range of networking systems. It offers data transmission rates of 10 Mbps and 100 Mbps, ensuring flexible integration with different network architectures. This dual-speed capability allows for both legacy and modern Ethernet networks to be supported, providing compatibility with existing infrastructure while also offering faster data transfer rates for more demanding applications.

The device’s ability to automatically switch between 10BASE-T and 100BASE-TX ensures seamless communication regardless of the specific network environment, offering compatibility with legacy networks as well as newer, faster systems.

Integrated Features

One of the key strengths of the COM20020ILJP is its integration of both the MAC and PHY layers, which are essential components in Ethernet communication. By combining the Media Access Control (MAC) functionality with the Physical Layer (PHY) transceiver, the COM20020ILJP reduces the need for external components, simplifying the design and reducing the overall system cost.

* PHY (Physical Layer): The integrated PHY transceiver supports both 10BASE-T and 100BASE-TX Ethernet standards, enabling the chip to directly interface with Ethernet networks without the need for an additional PHY component. This integration reduces component count and board space requirements.

* MAC (Media Access Control): The integrated MAC supports the full suite of Ethernet protocol functions, such as frame encapsulation, error detection, and packet handling. It ensures efficient management of network communication, enabling systems to transmit and receive data packets reliably.

* FIFO Buffer: The device includes an 8KB buffer for both transmit and receive operations, allowing for smooth data transmission and reception even in the case of bursty traffic or network congestion. The buffer helps to manage the flow of data and ensures that no packets are lost during high traffic conditions.

Power Consumption and Efficiency

The COM20020ILJP is designed to be power-efficient, with a typical active mode consumption of only 110mW. This makes it suitable for applications where power consumption is a critical factor, such as portable devices, industrial sensors, and battery-operated systems. The low power consumption helps extend the operational life of embedded systems, especially in applications like remote sensing and IoT devices, where battery life is a primary concern.

The device operates on a single 3.3V power supply, further simplifying the power management of the system. It is also designed to operate across a wide temperature range of -40°C to +85°C, making it robust enough to handle the harsh conditions often found in industrial and automotive environments.

Package and Integration

The COM20020ILJP comes in a 64-pin LQFP package, which provides a compact and easy-to-solder form factor. The LQFP package is ideal for space-constrained applications where board real estate is limited. This package also ensures reliable connectivity with other components and systems, and its pin layout supports a variety of interfaces, including the necessary Ethernet connections.

The device’s integration of multiple communication functions into a single chip helps reduce system complexity and the number of external components required, making it easier and more cost-effective to design and implement Ethernet communication in embedded systems.

Applications

The COM20020ILJP is designed for a wide range of communication applications, including:

* Industrial Control Systems: The device is ideal for connecting sensors, actuators, and other industrial devices to Ethernet networks for monitoring and control applications. Its low power consumption and wide operating temperature range make it suitable for use in harsh industrial environments.
* Automotive Networks: The COM20020ILJP is well-suited for automotive systems that require Ethernet communication, such as advanced driver-assistance systems (ADAS), vehicle diagnostics, and in-vehicle networking.
* Internet of Things (IoT): For IoT applications, the COM20020ILJP offers efficient data transfer and low power consumption, making it an ideal choice for remote sensing, smart home devices, and other IoT systems that require Ethernet connectivity.
* Embedded Systems: The COM20020ILJP is widely used in embedded systems that require Ethernet communication for data transfer, remote monitoring, or control applications. Its compact form factor and low power consumption make it perfect for integration into compact devices like gateways and communication hubs.
* Networking Equipment: The COM20020ILJP is used in networked devices like routers, switches, and other communication hardware that need to interface with Ethernet networks. Its support for both 10BASE-T and 100BASE-TX speeds ensures compatibility with a variety of network infrastructures.

Performance and Reliability

The COM20020ILJP’s integration of Ethernet MAC and PHY functionality, along with its efficient data handling capabilities, ensures that the device delivers reliable performance in demanding applications. The 8KB buffer for transmit and receive operations helps minimize packet loss, while the low power consumption ensures that devices using this chip can operate for extended periods without frequent recharging or power interruptions.

With compliance to IEEE 802.3u (100BASE-TX) and 802.3x (flow control) standards, the COM20020ILJP ensures that it meets the performance and reliability requirements of modern Ethernet communication systems. Its robustness across a wide temperature range makes it suitable for use in both industrial and automotive environments, where reliable performance is essential.

Conclusion

The Microchip Technology COM20020ILJP is a highly integrated Ethernet communication controller that simplifies the design and implementation of network connectivity in embedded systems. Its integration of MAC and PHY functions reduces component count and system complexity, while its low power consumption and wide temperature range make it suitable for applications in industrial, automotive, and IoT systems. With support for both 10BASE-T and 100BASE-TX speeds, the COM20020ILJP offers flexibility in network connectivity, ensuring that embedded systems can seamlessly communicate in diverse environments. Whether used in industrial automation, automotive networks, or IoT devices, the COM20020ILJP provides reliable, efficient, and cost-effective Ethernet connectivity for a wide range of applications.
COM20020ILJP Compare Parts
  • COM20020ILJP vs COM20022I-HT
  • COM20020ILJP vs COM20020I3V-HT
  • COM20020ILJP vs COM20020I3V-DZD-TR
  • COM20020ILJP vs COM20020I3V-DZD
  • COM20020ILJP vs COM20020I-HT
  • COM20020ILJP vs COM20020I-DZD-TR
  • COM20020ILJP vs COM20020I-DZD
  • COM20020ILJP vs COM20019I3V-HT
  • COM20020ILJP vs COM20019I-DZD-TR
  • COM20020ILJP vs COM20019I-DZD
  • COM20020ILJP vs COM-16278
  • COM20020ILJP vs COM20019IP
  • COM20020ILJP vs COM90C26LJP
  • COM20020ILJP vs COM9026P
  • COM20020ILJP vs COM9026CD
  • COM20020ILJP vs COM52C50P
  • COM20020ILJP vs COM52C50LJP
  • COM20020ILJP vs COM20010IP
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much