☰
COM2601
COM2601
Active
Description:  USRT UNIVERSAL SYNCHRONOUS RECEI
Manufacturer:  SMSC
Datasheet:   COM2601 Datasheet
History Price: $34.03000
In Stock: 44600
COM2601 Specification
Specification
Part No
COM2601
Category
Interface - Telecom
Manufacturer
SMSC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Transceiver
Interface
TTL
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
1.6mA
Power (Watts)
300 mW
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
40-DIP
Supplier Device Package
40-PDIP
COM2601 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.