LAN91C94TQFP
LAN91C94TQFP
Active
Description:  ETHERNET CONTROLLER WITH RAM
Manufacturer:  SMSC
History Price: $10.67000
In Stock: 7200
LAN91C94TQFP Specification
Specification
Part No
LAN91C94TQFP
Category
Embedded - Application Specific Microcontrollers
Manufacturer
SMSC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
-
Core Processor
-
Program Memory Type
-
Controller Series
-
RAM Size
-
Interface
-
Number of I/O
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LAN91C94TQFP Compare Parts
  • LAN91C94TQFP vs LAN91C100QFP
  • LAN91C94TQFP vs LAN83C175TQFP
  • LAN91C94TQFP vs LAN83C171QFP
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price