☰
COM-08892
COM-08892
Active
Description:  MP3 AND MIDI CODEC VS1053B
Manufacturer:  SparkFun Electronics
Datasheet:   COM-08892 Datasheet
History Price: $19.95000
In Stock: 24840
COM-08892 Specification
Specification
Part No
COM-08892
Category
Interface - CODECs
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Data Interface
I2S
Resolution (Bits)
18 b
Number of ADCs / DACs
1 / 1
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
2.5V ~ 3.6V
Voltage - Supply, Digital
1.7V ~ 1.85V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
COM-08892 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!