☰
COM-10468
COM-10468
Active
Description:  IC AUDIO TONE PROCESSOR 8DIP
Manufacturer:  SparkFun Electronics
Datasheet:   COM-10468 Datasheet
History Price: $5.50000
In Stock: 42800
COM-10468 Specification
Specification
Part No
COM-10468
Category
Audio Special Purpose
Manufacturer
SparkFun Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Tone Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
7
Interface
-
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
COM-10468 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.