☰
COM-10827
COM-10827
Active
Description:  VOLTAGE REGULATOR - BD10KA5W (50
Manufacturer:  SparkFun Electronics
Datasheet:   COM-10827 Datasheet
History Price: $0.95000
In Stock: 31480
COM-10827 Specification
Specification
Part No
COM-10827
Category
PMIC - Voltage Regulators - Linear
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
COM-10827 Compare Parts
  • COM-10827 vs COM-00595
  • COM-10827 vs COM-00527
  • COM-10827 vs COM-00526
  • COM-10827 vs COM-00107
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!