Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ STMicroelectronics 74AC14TTR
74AC14TTR
Obsolete
Logic - Gates and Inverters
Description:
IC INVERTER 6CH 1-INP 14TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
74AC14TTR Datasheet
History Price: Obsolete
In Stock: 7040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74AC14TTR Specification
Specification
Part No
74AC14TTR
Category
Logic - Gates and Inverters
Manufacturer
STMicroelectronics
Series
74AC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Schmitt Trigger
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.5V ~ 1.1V
Input Logic Level - High
2.2V ~ 3.9V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
74AC14TTR PDF Datasheet
74AC14TTR Datasheet
Click and Download: 74AC14TTR Datasheet
74AC14TTR Related Parts
74ABT00D,112
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00D,118
Nexperia
IC GATE NAND 4CH 2-INP 14SO
74ABT00DB,112
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB,118
Nexperia
IC GATE NAND 4CH 2-INP 14SSOP
74ABT00DB118
NXP Semiconductors
NOW NEXPERIA 74ABT00DB - NAND GA
74ABT00N,112
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14DIP
74ABT00PW,112
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,112
Nexperia
NEXPERIA 74ABT00PW - NAND GATE,
74ABT00PW,118
Nexperia
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT00PW,118
NXP Semiconductors
IC GATE NAND 4CH 2-INP 14TSSOP
74ABT02D,112
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74ABT02D,118
NXP Semiconductors
IC GATE NOR 4CH 2-INP 14SO
74AC14TTR Compare Parts
74AC14TTR vs 74AXP2T08GFX
74AC14TTR vs 74AXP2T08GFX
74AC14TTR vs 74AXP2T08DPJ
74AC14TTR vs 74AXP2T08DPJ
74AC14TTR vs 74AXP2T08DP-Q100J
74AC14TTR vs 74AXP2G14GXZ
74AC14TTR vs 74AXP2G14GXZ
74AC14TTR vs 74AXP2G14GSH
74AC14TTR vs 74AXP2G14GS125
74AC14TTR vs 74AXP2G14GNH
74AC14TTR vs 74AXP2G14GN125
74AC14TTR vs 74AXP2G14GMH
74AC14TTR vs 74AXP2G14GMH
74AC14TTR vs 74AXP2G14GMH
74AC14TTR vs 74AXP2G14GM125
74AC14TTR vs 74AXP1T32GXZ
74AC14TTR vs 74AXP1T32GXZ
74AC14TTR vs 74AXP1T32GWH
74AC14TTR vs 74AXP1T32GWH
74AC14TTR vs 74AXP1T14GXH
74AC14TTR vs 74AXP1T14GWH
74AC14TTR vs 74AXP1T14GWH
74AC14TTR vs 74AXP1G86GXH
74AC14TTR vs 74AXP1G86GSH
74AC14TTR vs 74AXP1G86GMH
74AC14TTR vs 74AXP1G86GMH
74AC14TTR vs 74AXP1G32GXH
74AC14TTR vs 74AXP1G32GSH
74AC14TTR vs 74AXP1G32GNH
74AC14TTR vs 74AXP1G32GMH
74AC14TTR vs 74AXP1G32GM125
74AC14TTR vs 74AXP1G14GXH
74AC14TTR vs 74AXP1G14GSH
74AC14TTR vs 74AXP1G14GSH
74AC14TTR vs 74AXP1G14GS125
74AC14TTR vs 74AXP1G14GNH
74AC14TTR vs 74AXP1G14GN125
74AC14TTR vs 74AXP1G14GMH
74AC14TTR vs 74AXP1G14GM125
74AC14TTR vs 74AXP1G11GSH
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend