☰
74ACT280MTR
74ACT280MTR
Obsolete
Description:  IC PARITY GEN/CHKER 9-BIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   74ACT280MTR Datasheet
History Price: Obsolete
In Stock: 22680
74ACT280MTR Specification
Specification
Part No
74ACT280MTR
Category
Logic - Parity Generators and Checkers
Manufacturer
STMicroelectronics
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Parity Generator/Checker
Number of Circuits
9-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
74ACT280MTR PDF Datasheet
74ACT280MTR Related Parts
74AC280SC
74AC280SC
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SC
74AC280SC
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SCX
74AC280SCX
Fairchild Semiconductor
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SCX
74AC280SCX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOIC
74AC280SJ
74AC280SJ
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74AC280SJX
74AC280SJX
onsemi
IC PARITY GEN/CHKER 9-BIT 14SOP
74ACT11286D
74ACT11286D
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
74ACT11286DR
74ACT11286DR
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC
74ACT11286N
74ACT11286N
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
74ACT11286NG4
74ACT11286NG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
74ACT280MTR Description
Overview of STMicroelectronics 74ACT280MTR

The STMicroelectronics 74ACT280MTR is a high-speed, low-power, dual 4-input multiplexer/demultiplexer designed for use in digital circuits. This device is part of the 74ACT family, which is known for its advanced CMOS technology, providing high performance while maintaining low power consumption. The 74ACT280MTR is particularly suitable for applications in data routing, signal switching, and logic function implementation.

Key Specifications

- Supply Voltage (VCC): 4.5V to 5.5V
- Input Voltage Range: 0V to VCC
- Output Voltage Levels: 0V to VCC
- Maximum Input Current (IIN): ±1 µA (max)
- Maximum Output Current (IOUT): ±24 mA (max)
- Propagation Delay (tPD): 5 ns (typical at VCC = 5V)
- Operating Temperature Range: -40°C to 125°C
- Package Type: TSSOP (16-pin)

Functional Features

The 74ACT280MTR incorporates several functional features that enhance its performance and usability:

- Dual 4-Input Multiplexer/Demultiplexer: The device can be configured as either a multiplexer or a demultiplexer, allowing for flexible data routing in digital systems.
- High-Speed Operation: With a propagation delay of just 5 ns, the 74ACT280MTR is capable of handling high-speed data signals, making it suitable for fast digital applications.
- Low Power Consumption: The device operates with low power requirements, making it ideal for battery-powered and energy-efficient designs.
- TTL Compatibility: The 74ACT280MTR is compatible with TTL logic levels, allowing it to interface seamlessly with other digital components.

Applications

The 74ACT280MTR is widely used in various applications, including:

- Data Routing: Ideal for applications requiring the selection of one of several data sources, such as in communication systems and data multiplexing.
- Signal Switching: Used in systems where signals need to be switched between different paths, such as in audio and video equipment.
- Logic Function Implementation: Suitable for implementing complex logic functions in programmable logic devices and digital circuits.
- Consumer Electronics: Commonly found in devices such as televisions, set-top boxes, and audio systems where signal routing is essential.

Electrical Characteristics

The electrical characteristics of the 74ACT280MTR highlight its performance capabilities:

- Input Capacitance (CIN): 3.5 pF (typical)
- Output Capacitance (COUT): 7 pF (typical)
- Static Power Dissipation (PD): 0.1 mW (max at VCC = 5V)
- Dynamic Power Dissipation (Pdyn): 0.5 mW (typical at 10 MHz)

Thermal Performance

Thermal performance is critical for digital devices, especially in compact designs. The 74ACT280MTR has a thermal resistance of 50°C/W (junction-to-ambient), allowing it to operate efficiently under various load conditions without overheating. This characteristic is vital for applications where the device may be subjected to varying thermal conditions.

Conclusion

The STMicroelectronics 74ACT280MTR is a versatile and high-performance dual 4-input multiplexer/demultiplexer suitable for a wide range of digital applications. Its combination of high-speed operation, low power consumption, and flexibility in configuration makes it an excellent choice for engineers looking to implement efficient data routing and signal switching solutions. With its robust specifications and functionality, the 74ACT280MTR is a trusted component in both consumer electronics and industrial applications.
74ACT280MTR Compare Parts
  • 74ACT280MTR vs 74ACT11286N
  • 74ACT280MTR vs 74ACT11286DR
  • 74ACT280MTR vs 74ACT11286D
  • 74ACT280MTR vs 74AC280SJX
  • 74ACT280MTR vs 74AC280SJ
  • 74ACT280MTR vs 74AC280SCX
  • 74ACT280MTR vs 74AC280SCX
  • 74ACT280MTR vs 74AC280SC
  • 74ACT280MTR vs 74AC280SC
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.