Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ STMicroelectronics 74LCX07MTR
74LCX07MTR
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 3.6V 14SO
Manufacturer:
STMicroelectronics
Datasheet:
74LCX07MTR Datasheet
History Price: Obsolete
In Stock: 48500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LCX07MTR Specification
Specification
Part No
74LCX07MTR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
74LCX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Open Drain
Current - Output High, Low
-, 24mA
Voltage - Supply
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
74LCX07MTR PDF Datasheet
74LCX07MTR Datasheet
Click and Download: 74LCX07MTR Datasheet
74LCX07MTR Related Parts
74LCX07BQX
onsemi
IC BUF NON-INVERT 5.5V 14DQFN
74LCX07FT
Toshiba Semiconductor
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07M
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07MTC
Fairchild Semiconductor
IC BUFF NON-INVERT 5.5V 14TSSOP
74LCX07MTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07TTR
STMicroelectronics
IC BUF NON-INVERT 3.6V 14TSSOP
74LCX07MTR Compare Parts
74LCX07MTR vs 74LX1G70CTR
74LCX07MTR vs 74LX1G126STR
74LCX07MTR vs 74LX1G126CTR
74LCX07MTR vs 74LX1G125STR
74LCX07MTR vs 74LX1G125CTR
74LCX07MTR vs 74LX1G07STR
74LCX07MTR vs 74LX1G07CTR
74LCX07MTR vs 74LVXZ161284MTX
74LCX07MTR vs 74LVXZ161284MTD
74LCX07MTR vs 74LVXC4245WMX
74LCX07MTR vs 74LVXC4245WMX
74LCX07MTR vs 74LVXC4245WM
74LCX07MTR vs 74LVXC4245QSCX
74LCX07MTR vs 74LVXC4245QSCX
74LCX07MTR vs 74LVXC4245QSCX
74LCX07MTR vs 74LVXC4245QSC
74LCX07MTR vs 74LVXC4245QSC
74LCX07MTR vs 74LVXC4245MTR
74LCX07MTR vs 74LVXC4245MTCX
74LCX07MTR vs 74LVXC4245MTC
74LCX07MTR vs 74LVXC4245MTC
74LCX07MTR vs 74LVX541TTR
74LCX07MTR vs 74LVX541SJX
74LCX07MTR vs 74LVX541SJX
74LCX07MTR vs 74LVX541SJ
74LCX07MTR vs 74LVX541SJ
74LCX07MTR vs 74LVX541MX
74LCX07MTR vs 74LVX541MX
74LCX07MTR vs 74LVX541MTCX
74LCX07MTR vs 74LVX541MTCX
74LCX07MTR vs 74LVX541MTC
74LCX07MTR vs 74LVX541M
74LCX07MTR vs 74LVX541M
74LCX07MTR vs 74LVX4245WMX
74LCX07MTR vs 74LVX4245WM
74LCX07MTR vs 74LVX4245TTR
74LCX07MTR vs 74LVX4245QSCX
74LCX07MTR vs 74LVX4245QSC
74LCX07MTR vs 74LVX4245MTR
74LCX07MTR vs 74LVX4245MTCX
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend