Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi 74LVX86MTCX
74LVX86MTCX
Active
Logic - Gates and Inverters
Description:
IC GATE XOR 4CH 2-INP 14TSSOP
Manufacturer:
onsemi
Datasheet:
74LVX86MTCX Datasheet
History Price: $0.68000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LVX86MTCX Specification
Specification
Part No
74LVX86MTCX
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
74LVX
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 3.6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
4mA, 4mA
Input Logic Level - Low
0.5V ~ 0.8V
Input Logic Level - High
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
12.8ns @ 3.3V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
74LVX86MTCX PDF Datasheet
74LVX86MTCX Datasheet
Click and Download: 74LVX86MTCX Datasheet
74LVX86MTCX Related Parts
74LCX00BQX
onsemi
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00BQX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00FT
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00M
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4-F
74LCX00M
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00MCT
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4 F
74LCX00MTC
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTCX
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTR
STMicroelectronics
IC GATE NAND 4CH 2-INP 14SO
74LCX00MX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00SJ
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
74LCX00SJ
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74LVX86MTCX Compare Parts
74LVX86MTCX vs 74LX1GU04CTR
74LVX86MTCX vs 74LX1G86STR
74LVX86MTCX vs 74LX1G86CTR
74LVX86MTCX vs 74LX1G32STR
74LVX86MTCX vs 74LX1G32CTR
74LVX86MTCX vs 74LX1G14STR
74LVX86MTCX vs 74LX1G14CTR
74LVX86MTCX vs 74LX1G132STR
74LVX86MTCX vs 74LX1G132CTR
74LVX86MTCX vs 74LX1G08STR
74LVX86MTCX vs 74LX1G08CTR
74LVX86MTCX vs 74LX1G05STR
74LVX86MTCX vs 74LX1G04STR
74LVX86MTCX vs 74LX1G04CTR
74LVX86MTCX vs 74LX1G04BJR
74LVX86MTCX vs 74LX1G03STR
74LVX86MTCX vs 74LX1G02STR
74LVX86MTCX vs 74LX1G02CTR
74LVX86MTCX vs 74LX1G00STR
74LVX86MTCX vs 74LX1G00CTR
74LVX86MTCX vs 74LVXU04TTR
74LVX86MTCX vs 74LVXU04MTR
74LVX86MTCX vs 74LVX86TTR
74LVX86MTCX vs 74LVX86SJX
74LVX86MTCX vs 74LVX86SJX
74LVX86MTCX vs 74LVX86SJ
74LVX86MTCX vs 74LVX86SJ
74LVX86MTCX vs 74LVX86MX
74LVX86MTCX vs 74LVX86MTR
74LVX86MTCX vs 74LVX86MTC
74LVX86MTCX vs 74LVX86MTC
74LVX86MTCX vs 74LVX86M
74LVX86MTCX vs 74LVX86M
74LVX86MTCX vs 74LVX32TTR
74LVX86MTCX vs 74LVX32SJX
74LVX86MTCX vs 74LVX32SJX
74LVX86MTCX vs 74LVX32SJ
74LVX86MTCX vs 74LVX32SJ
74LVX86MTCX vs 74LVX32MX
74LVX86MTCX vs 74LVX32MX
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast