☰
74V1G04STR
74V1G04STR
Obsolete
Description:  IC INVERTER 1CH 1-INP SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   74V1G04STR Datasheet
History Price: Obsolete
In Stock: 8840
74V1G04STR Specification
Specification
Part No
74V1G04STR
Category
Logic - Gates and Inverters
Manufacturer
STMicroelectronics
Series
74V
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
1
Number of Inputs
1
Features
-
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
0.5V
Input Logic Level - High
1.5V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
74V1G04STR PDF Datasheet
74V1G04STR Related Parts
74V1G00CTR
74V1G00CTR
STMicroelectronics
IC GATE NAND 1CH 2-INP SOT323-5
74V1G00STR
74V1G00STR
STMicroelectronics
IC GATE NAND 1CH 2-INP SOT23-5
74V1G02STR
74V1G02STR
STMicroelectronics
IC GATE NOR 1CH 2-INP SOT23-5
74V1G03STR
74V1G03STR
STMicroelectronics
IC GATE NAND OD 1CH 2-IN SOT23-5
74V1G04CTR
74V1G04CTR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT323-5
74V1G05STR
74V1G05STR
STMicroelectronics
IC INVERTER OD 1CH 1-INP SOT23-5
74V1G08CTR
74V1G08CTR
STMicroelectronics
IC GATE AND 1CH 2-INP SOT323-5
74V1G08STR
74V1G08STR
STMicroelectronics
IC GATE AND 1CH 2-INP SOT23-5
74V1G14CTR
74V1G14CTR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT323-5
74V1G14STR
74V1G14STR
STMicroelectronics
IC INVERTER 1CH 1-INP SOT23-5
74V1G32CTR
74V1G32CTR
STMicroelectronics
IC GATE OR 1CH 2-INP SOT323-5
74V1G32STR
74V1G32STR
STMicroelectronics
IC GATE OR 1CH 2-INP SOT23-5
74V1G04STR Description
The STMicroelectronics 74V1G04STR is a high-speed single inverter gate belonging to the 74V1G logic family. This device is designed for single-channel digital signal inversion with low propagation delay and high noise immunity. It operates over a wide voltage range and is suitable for compact, low-power digital systems where board space is constrained. The device offers standard CMOS characteristics with enhanced voltage and timing performance, making it ideal for portable electronics, high-speed digital circuits, and interface logic applications.

## Logic and Electrical Characteristics

* Logic function: single inverter (NOT gate) with one input and one output.
* Logic levels:

* Input high voltage (V_IH): 2.0 V minimum at V_CC = 3.3 V, 3.5 V minimum at V_CC = 5 V.
* Input low voltage (V_IL): 0.8 V maximum at V_CC = 3.3 V, 1.5 V maximum at V_CC = 5 V.
* Output high voltage (V_OH): V_CC - 0.2 V typical at I_OH = -50 μA.
* Output low voltage (V_OL): 0.2 V typical at I_OL = 50 μA.
* Supply voltage (V_CC): 2.0 V to 5.5 V, supporting both low-voltage and standard CMOS logic levels.
* Input leakage current (I_I): ±1 μA maximum at V_CC = 5 V.
* Quiescent supply current (I_CC): 2 μA typical at 25°C.
* Dynamic parameters:

* Propagation delay (t_PLH, t_PHL): 3.3 ns typical at V_CC = 5 V, load = 15 pF.
* Rise and fall times (t_r, t_f): 1.5 ns typical at V_CC = 5 V with 15 pF load.
* Noise immunity: V_NM, V_NI = 0.3 V_CC typical, providing robust operation in electrically noisy environments.

## Thermal and Mechanical Specifications

* Operating temperature range (T_A): -40°C to +125°C, suitable for automotive, industrial, and commercial applications.
* Storage temperature range (T_STG): -65°C to +150°C.
* Package: SOT-353 (SC-88), 6-pin surface-mount package designed for compact PCB layouts.
* Junction-to-ambient thermal resistance (R_thJA): 250°C/W typical, with PCB copper area improving heat dissipation.
* RoHS compliant, lead-free, compatible with automated assembly processes.

## Input and Output Characteristics

* TTL-compatible input: standard CMOS input thresholds compatible with TTL logic levels, enabling mixed-signal interfacing.
* Low output drive capability suitable for direct connection to high-impedance CMOS inputs or as part of multi-stage logic networks.
* Output current capability:

* I_OH: -4 mA at V_OH = 2.4 V minimum at V_CC = 5 V.
* I_OL: 4 mA at V_OL = 0.4 V maximum at V_CC = 5 V.
* No internal pull-up or pull-down resistors; external biasing can be applied if needed.

## Switching and Timing Characteristics

* High-speed operation supports clock frequencies up to hundreds of megahertz in low-load conditions.
* Minimal propagation delay enables synchronous digital circuits to maintain timing integrity.
* Input-to-output delay is consistent across the voltage range, allowing predictable design timing margins.
* Suitable for level-shifting, signal inversion, and small-signal logic isolation in high-speed digital systems.

## Applications

* Single-gate inversion in digital logic circuits.
* Interface logic for microcontrollers, FPGAs, and CPLDs.
* Signal conditioning and pulse shaping in high-speed digital systems.
* Compact multi-gate circuits requiring low quiescent current and high-speed performance.
* Portable and battery-powered devices due to low power consumption.

## Advantages

* Low supply voltage operation down to 2 V enables integration into low-voltage systems.
* Fast propagation delay and rise/fall times support high-speed digital applications.
* Compact SOT-353 package reduces PCB space while allowing standard surface-mount assembly.
* Low quiescent current minimizes static power consumption.
* Robust noise immunity ensures reliable performance in electrically noisy environments.
* High thermal tolerance and wide temperature range make it suitable for automotive and industrial applications.

## Design Considerations

* Minimize PCB trace length to reduce parasitic capacitance, preserving propagation speed.
* Ensure adequate decoupling of V_CC to maintain stable operation under fast switching conditions.
* For multiple inverters or cascaded gates, consider loading effects on propagation delay and rise/fall times.
* Avoid exceeding the maximum output current ratings to prevent voltage degradation or device damage.
* Layout for thermal dissipation if multiple devices operate simultaneously in a small area.

## Conclusion

The STMicroelectronics 74V1G04STR is a high-performance, single-inverter CMOS gate optimized for compact, low-power, and high-speed digital applications. Its wide voltage operation, fast propagation delay, low quiescent current, and robust noise immunity make it suitable for portable electronics, signal conditioning, and mixed-signal interface logic. The small SOT-353 package allows efficient use of PCB space while providing reliable operation over a wide temperature range, making the 74V1G04STR a versatile component for modern digital circuit design.
74V1G04STR Compare Parts
  • 74V1G04STR vs 74VHCU04SJX
  • 74V1G04STR vs 74VHCU04SJX
  • 74V1G04STR vs 74VHCU04SJ
  • 74V1G04STR vs 74VHCU04SJ
  • 74V1G04STR vs 74VHCU04N
  • 74V1G04STR vs 74VHCU04MX
  • 74V1G04STR vs 74VHCU04MX
  • 74V1G04STR vs 74VHCU04MTR
  • 74V1G04STR vs 74VHCU04MTCX
  • 74V1G04STR vs 74VHCU04MTC
  • 74V1G04STR vs 74VHCU04M
  • 74V1G04STR vs 74VHCT86ATTR
  • 74V1G04STR vs 74VHCT86AMTR
  • 74V1G04STR vs 74VHCT32PW-Q100J
  • 74V1G04STR vs 74VHCT32PW,118
  • 74V1G04STR vs 74VHCT32D-Q100J
  • 74V1G04STR vs 74VHCT32D,118
  • 74V1G04STR vs 74VHCT32D,118
  • 74V1G04STR vs 74VHCT32BQ-Q100X
  • 74V1G04STR vs 74VHCT32BQ,115
  • 74V1G04STR vs 74VHCT32ATTR
  • 74V1G04STR vs 74VHCT32AMTR
  • 74V1G04STR vs 74VHCT14PW,118
  • 74V1G04STR vs 74VHCT14D,118
  • 74V1G04STR vs 74VHCT14BQ,115
  • 74V1G04STR vs 74VHCT14ASJX
  • 74V1G04STR vs 74VHCT14ASJX
  • 74V1G04STR vs 74VHCT14ASJ
  • 74V1G04STR vs 74VHCT14ASJ
  • 74V1G04STR vs 74VHCT14AN
  • 74V1G04STR vs 74VHCT14AN
  • 74V1G04STR vs 74VHCT14AMX
  • 74V1G04STR vs 74VHCT14AMTCX
  • 74V1G04STR vs 74VHCT14AMTCX
  • 74V1G04STR vs 74VHCT14AMTC
  • 74V1G04STR vs 74VHCT14AM
  • 74V1G04STR vs 74VHCT14AM
  • 74V1G04STR vs 74VHCT08PW-Q100J
  • 74V1G04STR vs 74VHCT08PW,118
  • 74V1G04STR vs 74VHCT08MTCX
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right