☰
74V1G66STR
74V1G66STR
Obsolete
Description:  IC SWITCH SPST-NOX1 10OHM SOT23
Manufacturer:  STMicroelectronics
Datasheet:   74V1G66STR Datasheet
History Price: Obsolete
In Stock: 6840
74V1G66STR Specification
Specification
Part No
74V1G66STR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
1
On-State Resistance (Max)
10Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
2V ~ 5.5V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
4ns, 7.5ns
-3db Bandwidth
180MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
3pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
74V1G66STR PDF Datasheet
74V1G66STR Related Parts
74V1G66CTR
74V1G66CTR
STMicroelectronics
IC SW SPST-NOX1 10OHM SOT323-5
74V1T66CTR
74V1T66CTR
STMicroelectronics
IC SWITCH 1X1 SOT323-5
74V1T66STR
74V1T66STR
STMicroelectronics
IC SWITCH SPST-NOX1 10OHM SOT23
74V2G66STR
74V2G66STR
STMicroelectronics
IC SWITCH SPST-NOX2 10OHM SOT23
74V2T66STR
74V2T66STR
STMicroelectronics
IC BILATERAL SW 1 X 1:1 SOT23-8
74VHC4051AFT
74VHC4051AFT
Toshiba Semiconductor
IC MUX 8:1 37OHM 16TSSOP
74VHC4051M
74VHC4051M
onsemi
IC MUX 8:1 100OHM 16SOIC
74VHC4051MTC
74VHC4051MTC
onsemi
IC MUX 8:1 100OHM 16TSSOP
74VHC4051MTCX
74VHC4051MTCX
Fairchild Semiconductor
IC MUX 8:1 100OHM 16TSSOP
74VHC4051MTCX
74VHC4051MTCX
onsemi
IC MUX 8:1 100OHM 16TSSOP
74VHC4051MX
74VHC4051MX
onsemi
IC MUX 8:1 100OHM 16SOIC
74VHC4051N
74VHC4051N
Fairchild Semiconductor
IC MUX 8:1 100OHM 16DIP
74V1G66STR Compare Parts
  • 74V1G66STR vs 74VHC4316N
  • 74V1G66STR vs 74VHC4316MX
  • 74V1G66STR vs 74VHC4316MX
  • 74V1G66STR vs 74VHC4316MTCX
  • 74V1G66STR vs 74VHC4316MTC
  • 74V1G66STR vs 74VHC4316MTC
  • 74V1G66STR vs 74VHC4316M
  • 74V1G66STR vs 74VHC4316M
  • 74V1G66STR vs 74VHC4066N
  • 74V1G66STR vs 74VHC4066N
  • 74V1G66STR vs 74VHC4066MX
  • 74V1G66STR vs 74VHC4066MX
  • 74V1G66STR vs 74VHC4066MTCX
  • 74V1G66STR vs 74VHC4066MTCX
  • 74V1G66STR vs 74VHC4066MTC
  • 74V1G66STR vs 74VHC4066M
  • 74V1G66STR vs 74VHC4066M
  • 74V1G66STR vs 74VHC4066AFT
  • 74V1G66STR vs 74VHC4053WMX
  • 74V1G66STR vs 74VHC4053WMX
  • 74V1G66STR vs 74VHC4053N
  • 74V1G66STR vs 74VHC4053N
  • 74V1G66STR vs 74VHC4053MX
  • 74V1G66STR vs 74VHC4053MX
  • 74V1G66STR vs 74VHC4053MTCX
  • 74V1G66STR vs 74VHC4053MTCX
  • 74V1G66STR vs 74VHC4053MTC
  • 74V1G66STR vs 74VHC4053MTC
  • 74V1G66STR vs 74VHC4053M
  • 74V1G66STR vs 74VHC4053M
  • 74V1G66STR vs 74VHC4053AFT
  • 74V1G66STR vs 74VHC4052WMX
  • 74V1G66STR vs 74VHC4052N
  • 74V1G66STR vs 74VHC4052N
  • 74V1G66STR vs 74VHC4052MX
  • 74V1G66STR vs 74VHC4052MTCX
  • 74V1G66STR vs 74VHC4052MTC
  • 74V1G66STR vs 74VHC4052M
  • 74V1G66STR vs 74VHC4052AFT
  • 74V1G66STR vs 74VHC4051WMX
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered