☰
74V1G79CTR
74V1G79CTR
Obsolete
Description:  IC FF D-TYPE SNGL 1BIT SOT323-5
Manufacturer:  STMicroelectronics
Datasheet:   74V1G79CTR Datasheet
History Price: Obsolete
In Stock: 17520
74V1G79CTR Specification
Specification
Part No
74V1G79CTR
Category
Logic - Flip Flops
Manufacturer
STMicroelectronics
Series
74V
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
1
Clock Frequency
180 MHz
Max Propagation Delay @ V, Max CL
6.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8mA, 8mA
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Iq)
1 μA
Input Capacitance
4 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SOT-323-5
Package / Case
5-TSSOP, SC-70-5, SOT-353
74V1G79CTR PDF Datasheet
74V1G79CTR Related Parts
74V1G79STR
74V1G79STR
STMicroelectronics
IC FF D-TYPE SNGL 1BIT SOT23-5
74V1G80CTR
74V1G80CTR
STMicroelectronics
IC FF D-TYPE SNGL 1BIT SOT323-5
74V1G80STR
74V1G80STR
STMicroelectronics
IC FF D-TYPE SNGL 1BIT SOT23-5
74V1T79STR
74V1T79STR
STMicroelectronics
IC FF D-TYPE SNGL 1BIT SOT23-5
74V1T80STR
74V1T80STR
STMicroelectronics
IC FF D-TYPE SNGL 1BIT SOT23-5
74VCX162374MTD
74VCX162374MTD
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 48TSSOP
74VCX162374MTD
74VCX162374MTD
onsemi
IC FF D-TYPE DUAL 8BIT 48TSSOP
74VCX162374MTDX
74VCX162374MTDX
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 48TSSOP
74VCX162374MTDX
74VCX162374MTDX
onsemi
IC FF D-TYPE DUAL 8BIT 48TSSOP
74VCX16374DT
74VCX16374DT
onsemi
BUS DRIVER, ALVC/VCX/A SERIES
74VCX16374G
74VCX16374G
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
74VCX16374G
74VCX16374G
onsemi
IC FF D-TYPE DUAL 8BIT 54FBGA
74V1G79CTR Compare Parts
  • 74V1G79CTR vs 74VHCT74M
  • 74V1G79CTR vs 74VHCT74ATTR
  • 74V1G79CTR vs 74VHCT74ASJX
  • 74V1G79CTR vs 74VHCT74ASJ
  • 74V1G79CTR vs 74VHCT74AN
  • 74V1G79CTR vs 74VHCT74AMX
  • 74V1G79CTR vs 74VHCT74AMTR
  • 74V1G79CTR vs 74VHCT74AMTCX
  • 74V1G79CTR vs 74VHCT74AMTC
  • 74V1G79CTR vs 74VHCT74AMTC
  • 74V1G79CTR vs 74VHCT74AM
  • 74V1G79CTR vs 74VHCT74AM
  • 74V1G79CTR vs 74VHCT574MTC
  • 74V1G79CTR vs 74VHCT574ATTR
  • 74V1G79CTR vs 74VHCT574ASJX
  • 74V1G79CTR vs 74VHCT574ASJX
  • 74V1G79CTR vs 74VHCT574ASJ
  • 74V1G79CTR vs 74VHCT574ASJ
  • 74V1G79CTR vs 74VHCT574AN
  • 74V1G79CTR vs 74VHCT574AN
  • 74V1G79CTR vs 74VHCT574AMX
  • 74V1G79CTR vs 74VHCT574AMX
  • 74V1G79CTR vs 74VHCT574AMTCX
  • 74V1G79CTR vs 74VHCT574AMTCX
  • 74V1G79CTR vs 74VHCT574AMTC
  • 74V1G79CTR vs 74VHCT574AMTC
  • 74V1G79CTR vs 74VHCT574AM
  • 74V1G79CTR vs 74VHCT574AM
  • 74V1G79CTR vs 74VHCT574AFT
  • 74V1G79CTR vs 74VHCT574
  • 74V1G79CTR vs 74VHCT374M
  • 74V1G79CTR vs 74VHCT374ASJX
  • 74V1G79CTR vs 74VHCT374ASJ
  • 74V1G79CTR vs 74VHCT374ASJ
  • 74V1G79CTR vs 74VHCT374AN
  • 74V1G79CTR vs 74VHCT374AN
  • 74V1G79CTR vs 74VHCT374AMX
  • 74V1G79CTR vs 74VHCT374AMX
  • 74V1G79CTR vs 74VHCT374AMTCX
  • 74V1G79CTR vs 74VHCT374AMTCX
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.