Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ STMicroelectronics 74V1T384STR
74V1T384STR
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 1 X 1:1 SOT23-5L
Manufacturer:
STMicroelectronics
Datasheet:
74V1T384STR Datasheet
History Price: Obsolete
In Stock: 18360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74V1T384STR Specification
Specification
Part No
74V1T384STR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
STMicroelectronics
Series
74V
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
1 x 1:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
74V1T384STR PDF Datasheet
74V1T384STR Datasheet
Click and Download: 74V1T384STR Datasheet
74V1T384STR Related Parts
74V1G384CTR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT323-5
74V1G384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-5L
74V2G384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-8
74V2T384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-8
74VHC138FT
Toshiba Semiconductor
IC DECODER 1 X 3:8 16TSSOP
74VHC138M
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74VHC138MTC
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74VHC138MTCX
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74VHC138MTR
STMicroelectronics
IC DECODER/DEMUX 1 X 3:8 16SO
74VHC138MX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74VHC138N
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16DIP
74VHC138N
onsemi
IC DECODER/DEMUX 1X3:8 16DIP
74V1T384STR Compare Parts
74V1T384STR vs 74VHCT257AMTR
74V1T384STR vs 74VHCT238ATTR
74V1T384STR vs 74VHCT238AMTR
74V1T384STR vs 74VHCT138ATTR
74V1T384STR vs 74VHCT138ASJX
74V1T384STR vs 74VHCT138ASJX
74V1T384STR vs 74VHCT138ASJ
74V1T384STR vs 74VHCT138ASJ
74V1T384STR vs 74VHCT138AN
74V1T384STR vs 74VHCT138AN
74V1T384STR vs 74VHCT138AMX
74V1T384STR vs 74VHCT138AMX
74V1T384STR vs 74VHCT138AMTR
74V1T384STR vs 74VHCT138AMTCX
74V1T384STR vs 74VHCT138AMTCX
74V1T384STR vs 74VHCT138AMTC
74V1T384STR vs 74VHCT138AMTC
74V1T384STR vs 74VHCT138AM
74V1T384STR vs 74VHCT138AM
74V1T384STR vs 74VHC257TTR
74V1T384STR vs 74VHC257MTR
74V1T384STR vs 74VHC238TTR
74V1T384STR vs 74VHC238MTR
74V1T384STR vs 74VHC157TTR
74V1T384STR vs 74VHC157SJX
74V1T384STR vs 74VHC157SJX
74V1T384STR vs 74VHC157SJ
74V1T384STR vs 74VHC157N
74V1T384STR vs 74VHC157MX
74V1T384STR vs 74VHC157MX
74V1T384STR vs 74VHC157MTR
74V1T384STR vs 74VHC157MTCX
74V1T384STR vs 74VHC157MTC
74V1T384STR vs 74VHC157M
74V1T384STR vs 74VHC157FT
74V1T384STR vs 74VHC153SJX
74V1T384STR vs 74VHC153SJX
74V1T384STR vs 74VHC153SJ
74V1T384STR vs 74VHC153SJ
74V1T384STR vs 74VHC153N
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend