☰
74VHCT138ASJ
74VHCT138ASJ
Obsolete
Description:  IC DECODER/DEMUX 1X3:8 16SOP
Manufacturer:  Fairchild Semiconductor
History Price: $0.10000
In Stock: 44640
74VHCT138ASJ Specification
Specification
Part No
74VHCT138ASJ
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
74VHCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
8mA, 8mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
74VHCT138ASJ PDF Datasheet
74VHCT138ASJ Related Parts
74V1G384CTR
74V1G384CTR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT323-5
74V1G384STR
74V1G384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-5L
74V1T384STR
74V1T384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-5L
74V2G384STR
74V2G384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-8
74V2T384STR
74V2T384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-8
74VHC138FT
74VHC138FT
Toshiba Semiconductor
IC DECODER 1 X 3:8 16TSSOP
74VHC138M
74VHC138M
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74VHC138MTC
74VHC138MTC
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74VHC138MTCX
74VHC138MTCX
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74VHC138MTR
74VHC138MTR
STMicroelectronics
IC DECODER/DEMUX 1 X 3:8 16SO
74VHC138MX
74VHC138MX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74VHC138N
74VHC138N
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16DIP
74VHCT138ASJ Description
The ON Semiconductor 74VHCT138ASJ is a high-speed CMOS 3-to-8 line decoder/demultiplexer. This device is part of the 74VHCT family, which is known for its high-speed performance, low power consumption, and compatibility with various logic levels. The 74VHCT138ASJ is particularly useful in applications where data routing and selection are required, making it an essential component in digital circuits. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The 74VHCT138ASJ is a 3-to-8 line decoder/demultiplexer that takes three binary inputs and decodes them into one of eight outputs. It can also be used as a demultiplexer, directing a single input signal to one of several outputs based on the binary value of the inputs. The device features active-low outputs, meaning that the selected output is driven low while all other outputs remain high.

## Key Features

1. High-Speed Operation: The 74VHCT138ASJ operates at high speeds, with a maximum propagation delay of approximately 4.5 ns at a supply voltage of 5V, making it suitable for high-frequency applications.
2. Low Power Consumption: This device is designed to consume minimal power, which is essential for battery-operated devices and energy-efficient designs.
3. Wide Supply Voltage Range: The 74VHCT138ASJ can operate with a supply voltage ranging from 4.5V to 5.5V, providing flexibility for various applications and compatibility with different logic families.
4. Active-Low Outputs: The outputs are active-low, which is useful in many digital applications where low-active signals are preferred.
5. TTL Compatible: The device is compatible with TTL logic levels, making it easy to integrate into existing systems without the need for additional level-shifting components.
6. Enable Inputs: The device features enable inputs that allow for control over the operation of the decoder, providing additional flexibility in circuit design.

## Specifications

- Device Type: 3-to-8 Line Decoder/Demultiplexer
- Number of Inputs: 3
- Number of Outputs: 8
- Logic Family: VHCT (Very High-Speed CMOS)
- Supply Voltage (Vcc): 4.5V to 5.5V
- Input Voltage (Vih): 2.0V (minimum) for Vcc = 5V
- Output Voltage (Vol): 0.1V (maximum) for Vcc = 5V
- Propagation Delay (tpd): 4.5 ns (maximum) at Vcc = 5V
- Output Drive Current: ±25 mA (maximum)
- Input Current: ±1 µA (maximum)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC-16 (Small Outline Integrated Circuit)
- Pin Count: 16

## Pin Configuration

The 74VHCT138ASJ comes in a 16-pin SOIC package. The pin configuration includes:

- Inputs (A0, A1, A2): These are the binary inputs used to select one of the eight outputs.
- Enable Inputs (G1, G2A, G2B): These pins control the operation of the decoder. The device is enabled when G1 is high and both G2A and G2B are low.
- Outputs (Y0 to Y7): These are the active-low outputs corresponding to the binary input values. Only one output will be low at any given time, while the others will be high.
- Vcc: This pin is connected to the positive supply voltage.
- GND: This pin is connected to the ground.

## Applications

The 74VHCT138ASJ is suitable for a wide range of applications, including:

- Data Routing: It can be used to route data signals to different destinations based on control inputs, making it useful in communication systems.
- Memory Address Decoding: The device can be employed in memory address decoding applications, allowing for the selection of specific memory locations.
- Demultiplexing: It can function as a demultiplexer, directing a single input signal to one of several outputs based on the binary input values.
- Control Signal Generation: The 74VHCT138ASJ can be used to generate control signals in complex digital systems, facilitating the operation of various components.

## Conclusion

The ON Semiconductor 74VHCT138ASJ is a versatile and high-performance 3-to-8 line decoder/demultiplexer that is ideal for various digital applications. Its combination of high-speed operation, low power consumption, and flexible voltage range makes it a popular choice among engineers and designers. Whether used for
74VHCT138ASJ Compare Parts
  • 74VHCT138ASJ vs 74VHCT257AMTR
  • 74VHCT138ASJ vs 74VHCT238ATTR
  • 74VHCT138ASJ vs 74VHCT238AMTR
  • 74VHCT138ASJ vs 74VHCT138ATTR
  • 74VHCT138ASJ vs 74VHCT138ASJX
  • 74VHCT138ASJ vs 74VHCT138ASJX
  • 74VHCT138ASJ vs 74VHCT138AN
  • 74VHCT138ASJ vs 74VHCT138AN
  • 74VHCT138ASJ vs 74VHCT138AMX
  • 74VHCT138ASJ vs 74VHCT138AMX
  • 74VHCT138ASJ vs 74VHCT138AMTR
  • 74VHCT138ASJ vs 74VHCT138AMTCX
  • 74VHCT138ASJ vs 74VHCT138AMTCX
  • 74VHCT138ASJ vs 74VHCT138AMTC
  • 74VHCT138ASJ vs 74VHCT138AMTC
  • 74VHCT138ASJ vs 74VHCT138AM
  • 74VHCT138ASJ vs 74VHCT138AM
  • 74VHCT138ASJ vs 74VHC257TTR
  • 74VHCT138ASJ vs 74VHC257MTR
  • 74VHCT138ASJ vs 74VHC238TTR
  • 74VHCT138ASJ vs 74VHC238MTR
  • 74VHCT138ASJ vs 74VHC157TTR
  • 74VHCT138ASJ vs 74VHC157SJX
  • 74VHCT138ASJ vs 74VHC157SJX
  • 74VHCT138ASJ vs 74VHC157SJ
  • 74VHCT138ASJ vs 74VHC157N
  • 74VHCT138ASJ vs 74VHC157MX
  • 74VHCT138ASJ vs 74VHC157MX
  • 74VHCT138ASJ vs 74VHC157MTR
  • 74VHCT138ASJ vs 74VHC157MTCX
  • 74VHCT138ASJ vs 74VHC157MTC
  • 74VHCT138ASJ vs 74VHC157M
  • 74VHCT138ASJ vs 74VHC157FT
  • 74VHCT138ASJ vs 74VHC153SJX
  • 74VHCT138ASJ vs 74VHC153SJX
  • 74VHCT138ASJ vs 74VHC153SJ
  • 74VHCT138ASJ vs 74VHC153SJ
  • 74VHCT138ASJ vs 74VHC153N
  • 74VHCT138ASJ vs 74VHC153MX
  • 74VHCT138ASJ vs 74VHC153MX
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci