Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor 74VHCT138ASJX
74VHCT138ASJX
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER/DEMUX 1X3:8 16SOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74VHCT138ASJX Datasheet
History Price: $0.33000
In Stock: 30880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74VHCT138ASJX Specification
Specification
Part No
74VHCT138ASJX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
74VHCT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
8mA, 8mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
74VHCT138ASJX PDF Datasheet
74VHCT138ASJX Datasheet
Click and Download: 74VHCT138ASJX Datasheet
74VHCT138ASJX Related Parts
74V1G384CTR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT323-5
74V1G384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-5L
74V1T384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-5L
74V2G384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-8
74V2T384STR
STMicroelectronics
IC BUS SWITCH 1 X 1:1 SOT23-8
74VHC138FT
Toshiba Semiconductor
IC DECODER 1 X 3:8 16TSSOP
74VHC138M
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74VHC138MTC
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74VHC138MTCX
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
74VHC138MTR
STMicroelectronics
IC DECODER/DEMUX 1 X 3:8 16SO
74VHC138MX
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
74VHC138N
Fairchild Semiconductor
IC DECODER/DEMUX 1X3:8 16DIP
74VHCT138ASJX Compare Parts
74VHCT138ASJX vs 74VHCT257AMTR
74VHCT138ASJX vs 74VHCT238ATTR
74VHCT138ASJX vs 74VHCT238AMTR
74VHCT138ASJX vs 74VHCT138ATTR
74VHCT138ASJX vs 74VHCT138ASJ
74VHCT138ASJX vs 74VHCT138ASJ
74VHCT138ASJX vs 74VHCT138AN
74VHCT138ASJX vs 74VHCT138AN
74VHCT138ASJX vs 74VHCT138AMX
74VHCT138ASJX vs 74VHCT138AMX
74VHCT138ASJX vs 74VHCT138AMTR
74VHCT138ASJX vs 74VHCT138AMTCX
74VHCT138ASJX vs 74VHCT138AMTCX
74VHCT138ASJX vs 74VHCT138AMTC
74VHCT138ASJX vs 74VHCT138AMTC
74VHCT138ASJX vs 74VHCT138AM
74VHCT138ASJX vs 74VHCT138AM
74VHCT138ASJX vs 74VHC257TTR
74VHCT138ASJX vs 74VHC257MTR
74VHCT138ASJX vs 74VHC238TTR
74VHCT138ASJX vs 74VHC238MTR
74VHCT138ASJX vs 74VHC157TTR
74VHCT138ASJX vs 74VHC157SJX
74VHCT138ASJX vs 74VHC157SJX
74VHCT138ASJX vs 74VHC157SJ
74VHCT138ASJX vs 74VHC157N
74VHCT138ASJX vs 74VHC157MX
74VHCT138ASJX vs 74VHC157MX
74VHCT138ASJX vs 74VHC157MTR
74VHCT138ASJX vs 74VHC157MTCX
74VHCT138ASJX vs 74VHC157MTC
74VHCT138ASJX vs 74VHC157M
74VHCT138ASJX vs 74VHC157FT
74VHCT138ASJX vs 74VHC153SJX
74VHCT138ASJX vs 74VHC153SJX
74VHCT138ASJX vs 74VHC153SJ
74VHCT138ASJX vs 74VHC153SJ
74VHCT138ASJX vs 74VHC153N
74VHCT138ASJX vs 74VHC153MX
74VHCT138ASJX vs 74VHC153MX
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci