☰
A21SP16J
A21SP16J
Active
Description:  IC AMP D MONO 1.4W 9FLIPCHIP
Manufacturer:  STMicroelectronics
Datasheet:   A21SP16J Datasheet
History Price: $1.27000
In Stock: 27780
A21SP16J Specification
Specification
Part No
A21SP16J
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.4W x 1 @ 8Ohm
Voltage - Supply
2.4V ~ 5.5V
Features
Depop, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-Flipchip (1.6x1.6)
Package / Case
9-UFBGA, FCBGA
A21SP16J PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied