☰
A6986F
A6986F
Obsolete
Description:  IC REG BUCK ADJ 2A 16HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   A6986F Datasheet
History Price: Obsolete
In Stock: 10760
A6986F Specification
Specification
Part No
A6986F
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
38V
Voltage - Output (Min/Fixed)
0.85V
Voltage - Output (Max)
38V
Current - Output
2A
Frequency - Switching
225kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
A6986F PDF Datasheet
A6986F Related Parts
A6902D
A6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A6902D13TR
A6902D13TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
A6984TR
A6984TR
STMicroelectronics
IC REG BUCK 3.3V 400MA 10VFDFPN
A6985F
A6985F
STMicroelectronics
IC REG BUCK ADJ 500MA 16HTSSOP
A6985F3V3
A6985F3V3
STMicroelectronics
IC REG BUCK 3.3V 500MA 16HTSSOP
A6985F3V3TR
A6985F3V3TR
STMicroelectronics
IC REG BUCK 3.3V 500MA 16HTSSOP
A6985F5V
A6985F5V
STMicroelectronics
IC REG BUCK 5V 500MA 16HTSSOP
A6985F5VTR
A6985F5VTR
STMicroelectronics
IC REG BUCK 5V 500MA 16HTSSOP
A6985FTR
A6985FTR
STMicroelectronics
IC REG BUCK ADJ 500MA 16HTSSOP
A6986F3V3
A6986F3V3
STMicroelectronics
IC REG BUCK 3.3V 1.5A 16HTSSOP
A6986F3V3TR
A6986F3V3TR
STMicroelectronics
IC REG BUCK 3.3V 1.5A 16HTSSOP
A6986F5V
A6986F5V
STMicroelectronics
IC REG BUCK 5V 1.5A 16HTSSOP
A6986F Compare Parts
  • A6986F vs A6986ITR
  • A6986F vs A6986HTR
  • A6986F vs A6986H5VTR
  • A6986F vs A6986H5V
  • A6986F vs A6986H3V3TR
  • A6986F vs A6986H3V3
  • A6986F vs A6986H
  • A6986F vs A6986FTR
  • A6986F vs A6986F5VTR
  • A6986F vs A6986F5V
  • A6986F vs A6986F3V3TR
  • A6986F vs A6986F3V3
  • A6986F vs A6985FTR
  • A6986F vs A6985F5VTR
  • A6986F vs A6985F5V
  • A6986F vs A6985F3V3TR
  • A6986F vs A6985F3V3
  • A6986F vs A6985F
  • A6986F vs A6984TR
  • A6986F vs A6902D13TR
  • A6986F vs A6902D
  • A6986F vs A6986STR
  • A6986F vs A6986S
  • A6986F vs A6983NQTR
  • A6986F vs A6983N50QTR
  • A6986F vs A6983N33QTR
  • A6986F vs A6983IQTR
  • A6986F vs A6983CQTR
  • A6986F vs A6983C50QTR
  • A6986F vs A6983C33QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!