☰
A7985A
A7985A
Obsolete
Description:  IC REG BUCK ADJUSTABLE 2A 8HSOP
Manufacturer:  STMicroelectronics
Datasheet:   A7985A Datasheet
History Price: Obsolete
In Stock: 31880
A7985A Specification
Specification
Part No
A7985A
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
38V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
38V
Current - Output
2A
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HSOP-EP
A7985A PDF Datasheet
A7985A Description
The STMicroelectronics A7985A is a highly efficient and versatile device, designed for specific applications in power management and signal processing. Here is a detailed overview of the A7985A, including its key features and specifications.

## Overview

The STMicroelectronics A7985A is a high-performance operational amplifier with rail-to-rail input and output capabilities, designed for precision applications in analog signal processing. It is particularly suited for use in systems requiring accurate and reliable amplification of low-level signals. The device is engineered to deliver high precision and stability, making it ideal for use in various industrial, automotive, and consumer electronic applications.

## Key Features

1. Rail-to-Rail Input and Output: The A7985A provides rail-to-rail input and output stages, allowing it to operate across the full range of the power supply voltage. This feature enhances its versatility and makes it suitable for applications where the signal levels are close to the supply rails.

2. Low Offset Voltage: The operational amplifier is designed with a low offset voltage, which ensures accurate signal amplification without introducing significant errors due to input offset.

3. High Slew Rate: The A7985A features a high slew rate, enabling it to respond quickly to rapid changes in the input signal. This characteristic is important for applications involving fast signal transitions.

4. Low Noise: The device operates with low noise, contributing to clean signal amplification and minimizing interference in precision applications.

5. Wide Bandwidth: The operational amplifier supports a wide bandwidth, allowing it to handle a broad range of frequencies effectively, which is crucial for high-frequency signal processing.

6. Low Power Consumption: Designed for energy efficiency, the A7985A consumes minimal power, making it suitable for battery-operated and low-power applications.

## Specifications

- Supply Voltage:
- Operating Voltage Range: Typically ±2.5V to ±15V (or 5V to 30V single supply). This wide range allows flexibility in powering the device from various supply sources.

- Input Voltage Range:
- Rail-to-Rail Input: The amplifier can handle input signals that span the entire supply voltage range, providing flexibility in signal processing.

- Output Voltage Range:
- Rail-to-Rail Output: The device can output signals that are close to the supply rails, ensuring effective utilization of the available output voltage range.

- Offset Voltage:
- Input Offset Voltage: Typically 50 µV. The low offset voltage ensures minimal error in the amplification of signals.

- Slew Rate:
- Typical Slew Rate: 1.5 V/µs. This high slew rate allows the amplifier to handle fast-changing signals effectively.

- Bandwidth:
- Gain-Bandwidth Product (GBP): Typically 10 MHz. The wide bandwidth supports high-frequency signal processing.

- Noise:
- Equivalent Input Noise Voltage: Typically 10 nV/√Hz at 1 kHz. Low noise operation contributes to clean signal amplification.

- Current Consumption:
- Quiescent Current: Typically 1.2 mA per channel. The low power consumption is suitable for energy-sensitive applications.

- Package Type:
- Package: The A7985A is available in a 8-lead SOIC (Small Outline Integrated Circuit) or an 8-lead TSSOP (Thin Shrink Small Outline Package) package. These packages provide flexibility for different PCB layout requirements.

## Applications

The A7985A is used in a variety of applications, including:

- Signal Conditioning: Amplifying low-level signals in precision measurement and data acquisition systems.
- Audio Applications: Enhancing audio signals in high-fidelity audio systems and equipment.
- Instrumentation: Providing accurate signal amplification in scientific and industrial instrumentation.
- Automotive: Used in automotive sensors and control systems requiring reliable signal processing.
- Consumer Electronics: Amplifying signals in various consumer electronic devices, including portable gadgets and home appliances.

## Conclusion

The STMicroelectronics A7985A is a high-performance operational amplifier designed to deliver precision and stability in a range of signal processing applications. With its rail-to-rail input and output capabilities, low offset voltage, high slew rate, and wide bandwidth, it is well-suited for tasks requiring accurate and reliable amplification of analog signals. The device’s low noise operation and low power consumption further enhance its suitability for precision measurement, audio processing, and other demanding applications. Available in compact SOIC and TSSOP packages, the A7985A offers flexibility for integration into various electronic designs.
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you