☰
E-L5970D
E-L5970D
Obsolete
Description:  IC REG BUCK ADJUSTABLE 1A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L5970D Datasheet
History Price: Obsolete
In Stock: 760
E-L5970D Specification
Specification
Part No
E-L5970D
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
35V
Current - Output
1A
Frequency - Switching
250kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
E-L5970D PDF Datasheet
E-L5970D Related Parts
E-L4971D
E-L4971D
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
E-L4971D013TR
E-L4971D013TR
STMicroelectronics
IC REG BUCK ADJ 1.5A 16SOIC
E-L4973V3.3
E-L4973V3.3
STMicroelectronics
IC REG BUCK ADJ/3.3V 3.5A 18DIP
E-L4978D
E-L4978D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 16SO
E-L5972D
E-L5972D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
E-L5972D013TR
E-L5972D013TR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8SO
E-L5973D
E-L5973D
STMicroelectronics
IC REG BUCK ADJUSTABLE 2.5A 8SO
E-L6902D
E-L6902D
STMicroelectronics
IC REG BUCK ADJUSTABLE 1A 8SO
E-L6925D
E-L6925D
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
E-L6925D013TR
E-L6925D013TR
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
E-L6926
E-L6926
STMicroelectronics
IC REG BUCK ADJ 800MA 8MSOP
E-L5970D Compare Parts
  • E-L5970D vs E-L6925D013TR
  • E-L5970D vs E-L6925D
  • E-L5970D vs E-L6902D
  • E-L5970D vs E-L5973D
  • E-L5970D vs E-L5972D013TR
  • E-L5970D vs E-L5972D
  • E-L5970D vs E-L4978D
  • E-L5970D vs E-L4973V3.3
  • E-L5970D vs E-L4971D013TR
  • E-L5970D vs E-L4971D
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend