☰
E-L6207D
E-L6207D
Obsolete
Description:  IC HALF BRIDGE DRIVER 2.8A 24SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L6207D Datasheet
History Price: Obsolete
In Stock: 34680
E-L6207D Specification
Specification
Part No
E-L6207D
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Stepper Motors, Voltage Regulators
Interface
Logic
Load Type
Inductive
Technology
DMOS
Rds On (Typ)
300mOhm
Current - Output / Channel
2.8A
Current - Peak Output
5.6A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Current Limiting, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
E-L6207D PDF Datasheet
E-L6207D Related Parts
E-L298N
E-L298N
STMicroelectronics
IC HALF BRIDGE DRVR 15MULTIWATT
E-L6201PS
E-L6201PS
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
E-L6201PSTR
E-L6201PSTR
STMicroelectronics
IC HALF BRIDGE DRV 4A POWERSO-20
E-L6202
E-L6202
STMicroelectronics
IC HALF BRIDG DRV 1.5A 18PWRDIP
E-L6204
E-L6204
STMicroelectronics
IC BRIDGE DRIVER PAR 20POWERDIP
E-L6204D
E-L6204D
STMicroelectronics
IC HALF BRIDGE DRIVER 500MA 28SO
E-L6207D013TR
E-L6207D013TR
STMicroelectronics
IC HALF BRIDGE DRIVER 2.8A 24SO
E-L6207N
E-L6207N
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
E-L6207D Compare Parts
  • E-L6207D vs E-L6207D013TR
  • E-L6207D vs E-L6204D
  • E-L6207D vs E-L6204
  • E-L6207D vs E-L6202
  • E-L6207D vs E-L6201PSTR
  • E-L6207D vs E-L6201PS
  • E-L6207D vs E-L298N
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied