☰
E-L6574D
E-L6574D
Obsolete
Description:  IC CFL/TL CNTRL 120KHZ 16SO
Manufacturer:  STMicroelectronics
Datasheet:   E-L6574D Datasheet
History Price: Obsolete
In Stock: 1160
E-L6574D Specification
Specification
Part No
E-L6574D
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CFL/TL Controller
Frequency
60kHz ~ 120kHz
Voltage - Supply
10V ~ 15.6V
Current - Supply
2 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
E-L6574D PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great