☰
E-L9634
E-L9634
Obsolete
Description:  IC DRIVER BUS ISO 9141 44TQFP
Manufacturer:  STMicroelectronics
Datasheet:   E-L9634 Datasheet
History Price: Obsolete
In Stock: 29880
E-L9634 Specification
Specification
Part No
E-L9634
Category
Interface - Sensor and Detector Interfaces
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Input Type
-
Output Type
-
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-TQFP (10x10)
E-L9634 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much