☰
E-L9758BBTR
E-L9758BBTR
Active
Description:  IC REG CONV AUTO 9OUT POWERSO-36
Manufacturer:  STMicroelectronics
Datasheet:   E-L9758BBTR Datasheet
History Price: $6.56050
In Stock: 19000
E-L9758BBTR Specification
Specification
Part No
E-L9758BBTR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Automotive Engine Control
Voltage - Input
4V ~ 40V
Number of Outputs
9
Voltage - Output
Programmable
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package
PowerSO-36, Bottom Pad
E-L9758BBTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly