☰
E-ST10F269DTX3
E-ST10F269DTX3
Active
Description:  IC MCU 16BIT 256KB FLASH 144LQFP
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 13200
E-ST10F269DTX3 Specification
Specification
Part No
E-ST10F269DTX3
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
ST10
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ST10
Core Size
16-Bit
Speed
40MHz
Connectivity
CANbus, EBI/EMI, SSC, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
111
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
E-ST10F269DTX3 Compare Parts
  • E-ST10F269DTX3 vs E-ST10F269DT3
  • E-ST10F269DTX3 vs E-ST10F269-DPTX
  • E-ST10F269DTX3 vs E-ST10F269-DPTR
  • E-ST10F269DTX3 vs E-ST10F269-DP
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly