☰
E-ST7538P
E-ST7538P
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 44TQFP
Manufacturer:  STMicroelectronics
Datasheet:   E-ST7538P Datasheet
History Price: Obsolete
In Stock: 6800
E-ST7538P Specification
Specification
Part No
E-ST7538P
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LQFP Exposed Pad
Supplier Device Package
44-TQFP (10x10)
E-ST7538P PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.