☰
E-TEA3717DP
E-TEA3717DP
Obsolete
Description:  IC MOTOR DRVR BIPOLAR 16POWERDIP
Manufacturer:  STMicroelectronics
Datasheet:   E-TEA3717DP Datasheet
History Price: Obsolete
In Stock: 27060
E-TEA3717DP Specification
Specification
Part No
E-TEA3717DP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel
Technology
Bipolar
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
800mA
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
10V ~ 40V
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PowerDIP
E-TEA3717DP PDF Datasheet
E-TEA3717DP Compare Parts
  • E-TEA3717DP vs E-TEA3718SFPTR
  • E-TEA3717DP vs E-TEA3718SFP
  • E-TEA3717DP vs E-TEA3718SDP
  • E-TEA3717DP vs E-TEA3718DP
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class