Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ STMicroelectronics E-UC2843BN
E-UC2843BN
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BST/FLYBK 8-MINIDIP
Manufacturer:
STMicroelectronics
Datasheet:
E-UC2843BN Datasheet
History Price: Obsolete
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
E-UC2843BN Specification
Specification
Part No
E-UC2843BN
Category
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
96%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
E-UC2843BN PDF Datasheet
E-UC2843BN Datasheet
Click and Download: E-UC2843BN Datasheet
E-UC2843BN Related Parts
E-UC2842BD1
STMicroelectronics
IC REG CTRLR BST FLYBK ISO 8SOIC
E-UC2842BD1013TR
STMicroelectronics
IC REG CTRLR BST FLYBK ISO 8SOIC
E-UC2842BN
STMicroelectronics
IC REG CTRLR PWM CM 8-MINIDIP
E-UC2843BD1
STMicroelectronics
IC REG CTRLR BOOST/FLYBACK 8SOIC
E-UC2843BD1013TR
STMicroelectronics
IC REG CTRLR BOOST/FLYBACK 8SOIC
E-UC2844BD1
STMicroelectronics
IC REG CTRLR BST FLYBK ISO 8SOIC
E-UC2844BD1013TR
STMicroelectronics
IC REG CTRLR BST FLYBK ISO 8SOIC
E-UC2844BN
STMicroelectronics
IC REG CTRLR PWM CM 8-MINIDIP
E-UC2845BD1
STMicroelectronics
IC REG CTRLR BOOST/FLYBACK 8SOIC
E-UC2845BD1013TR
STMicroelectronics
IC REG CTRLR BOOST/FLYBACK 8SOIC
E-UC2845BN
STMicroelectronics
IC REG CTRLR BST/FLYBK 8-MINIDIP
E-UC3842BD1
STMicroelectronics
IC REG CTRLR BST FLYBK ISO 8SOIC
E-UC2843BN Compare Parts
E-UC2843BN vs E-UC3845BD1013TR
E-UC2843BN vs E-UC3845BD1
E-UC2843BN vs E-UC3844BN
E-UC2843BN vs E-UC3844BD1
E-UC2843BN vs E-UC3843BN
E-UC2843BN vs E-UC3843BD1013TR
E-UC2843BN vs E-UC3843BD1
E-UC2843BN vs E-UC3842BN
E-UC2843BN vs E-UC3842BD1013TR
E-UC2843BN vs E-UC3842BD1
E-UC2843BN vs E-UC2845BN
E-UC2843BN vs E-UC2845BD1013TR
E-UC2843BN vs E-UC2845BD1
E-UC2843BN vs E-UC2844BN
E-UC2843BN vs E-UC2844BD1013TR
E-UC2843BN vs E-UC2844BD1
E-UC2843BN vs E-UC2843BD1013TR
E-UC2843BN vs E-UC2843BD1
E-UC2843BN vs E-UC2842BN
E-UC2843BN vs E-UC2842BD1013TR
E-UC2843BN vs E-UC2842BD1
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right