☰
HCF4010BEY
HCF4010BEY
Obsolete
Description:  IC BUFFER NON-INVERT 20V 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   HCF4010BEY Datasheet
History Price: Obsolete
In Stock: 1040
HCF4010BEY Specification
Specification
Part No
HCF4010BEY
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
3mA, 36mA
Voltage - Supply
3V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
HCF4010BEY PDF Datasheet
HCF4010BEY Related Parts
HCF4010M013TR
HCF4010M013TR
STMicroelectronics
IC BUFFER NON-INVERT 20V 16SO
HCF4010YM013TR
HCF4010YM013TR
STMicroelectronics
IC TRANSLTR UNIDIRECTIONAL 16SO
HCF4041UBEY
HCF4041UBEY
STMicroelectronics
IC BUFFER NON-INVERT 20V 14DIP
HCF4041UM013TR
HCF4041UM013TR
STMicroelectronics
IC BUFFER NON-INVERT 20V 14SO
HCF4050BEY
HCF4050BEY
STMicroelectronics
IC BUFFER NON-INVERT 20V 16DIP
HCF4050M013TR
HCF4050M013TR
STMicroelectronics
IC BUFFER NON-INVERT 20V 16SO
HCF4502BM1
HCF4502BM1
STMicroelectronics
IC BUFFER INVERT 20V 16SO
HCF4010BEY Compare Parts
  • HCF4010BEY vs HCF4050M013TR
  • HCF4010BEY vs HCF4050BEY
  • HCF4010BEY vs HCF4041UM013TR
  • HCF4010BEY vs HCF4041UBEY
  • HCF4010BEY vs HCF4010YM013TR
  • HCF4010BEY vs HCF4010M013TR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci